Visual Sound, Inc. Wireless Receiver PG4

Description
Shure Incorporated Diversity Receiver Performance Gear Wireless diversity receiver. Internal antenna diversity Up to 10 selectable channels 8 compatible systems (multiple bands vary per country) 1/4" and XLR output
Description
Shure Incorporated Diversity Receiver Performance Gear Wireless diversity receiver. Internal antenna diversity Up to 10 selectable channels 8 compatible systems (multiple bands vary per country) 1/4" and XLR output

Suppliers

Company
Product
Description
Supplier Links
Wireless Receiver - PG4 - Visual Sound, Inc.
Broomall, PA, USA
Wireless Receiver
PG4
Wireless Receiver PG4
Shure Incorporated Diversity Receiver Performance Gear Wireless diversity receiver. Internal antenna diversity Up to 10 selectable channels 8 compatible systems (multiple bands vary per country) 1/4" and XLR output

Shure Incorporated

Diversity Receiver

Performance Gear Wireless diversity receiver.

  • Internal antenna diversity
  • Up to 10 selectable channels
  • 8 compatible systems (multiple bands vary per country)
  • 1/4" and XLR output
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PG4
Product Name Wireless Receiver
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers