Visual Sound, Inc. Dual Vocal Wireless System PG288/PG58

Description
Shure Incorporated Includes PG88 Dual Diversity Receiver and 2 PG2/PG58 Handheld Microphone Transmitters. Ideal for lead and backing vocals in live performance or karaoke. Includes PG88 Dual Diversity Receiver and two (2) PG2/PG58 Handheld Microphone Transmitters. Ideal for lead and backing vocals in live performance or karaoke. PG4 Wireless Receiver: Internal antenna diversity, Up to 10 selectable channels, 8 compatible systems (multiple bands vary per country), 1/4" and XLR output PG2 Handheld Transmitter: Power, mute and battery status LED, Power and mute switch, 9V battery (included) provides 8 hours of battery life, 75m (250 ft.) operating range
Description
Shure Incorporated Includes PG88 Dual Diversity Receiver and 2 PG2/PG58 Handheld Microphone Transmitters. Ideal for lead and backing vocals in live performance or karaoke. Includes PG88 Dual Diversity Receiver and two (2) PG2/PG58 Handheld Microphone Transmitters. Ideal for lead and backing vocals in live performance or karaoke. PG4 Wireless Receiver: Internal antenna diversity, Up to 10 selectable channels, 8 compatible systems (multiple bands vary per country), 1/4" and XLR output PG2 Handheld Transmitter: Power, mute and battery status LED, Power and mute switch, 9V battery (included) provides 8 hours of battery life, 75m (250 ft.) operating range

Suppliers

Company
Product
Description
Supplier Links
Dual Vocal Wireless System - PG288/PG58 - Visual Sound, Inc.
Broomall, PA, USA
Dual Vocal Wireless System
PG288/PG58
Dual Vocal Wireless System PG288/PG58
Shure Incorporated Includes PG88 Dual Diversity Receiver and 2 PG2/PG58 Handheld Microphone Transmitters. Ideal for lead and backing vocals in live performance or karaoke. Includes PG88 Dual Diversity Receiver and two (2) PG2/PG58 Handheld Microphone Transmitters. Ideal for lead and backing vocals in live performance or karaoke. PG4 Wireless Receiver: Internal antenna diversity, Up to 10 selectable channels, 8 compatible systems (multiple bands vary per country), 1/4" and XLR output PG2 Handheld Transmitter: Power, mute and battery status LED, Power and mute switch, 9V battery (included) provides 8 hours of battery life, 75m (250 ft.) operating range

Shure Incorporated

Includes PG88 Dual Diversity Receiver and 2 PG2/PG58 Handheld Microphone Transmitters. Ideal for lead and backing vocals in live performance or karaoke.

Includes PG88 Dual Diversity Receiver and two (2) PG2/PG58 Handheld Microphone Transmitters. Ideal for lead and backing vocals in live performance or karaoke.

  • PG4 Wireless Receiver: Internal antenna diversity, Up to 10 selectable channels, 8 compatible systems (multiple bands vary per country), 1/4" and XLR output
  • PG2 Handheld Transmitter: Power, mute and battery status LED, Power and mute switch, 9V battery (included) provides 8 hours of battery life, 75m (250 ft.) operating range
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PG288/PG58
Product Name Dual Vocal Wireless System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details