Visual Sound, Inc. Side Address Condenser Microphone PG27-USB

Description
Shure Incorporated The PG27USB side-address condenser microphone easily plugs into a computer USB port for the convenience of digital recording. Designed with a flat frequency response, the PG27USB naturally reproduces a wide variety of acoustic, amplified and vocal sound sources - with professional clarity and guaranteed "Plug and Play" Shure quality. The PG27USB microphone includes a 9.8ft (3m) USB Cable, Stand Adapter and a Zippered Pouch. USB Plug and Play connectivity allows the convenience of digital recording, anywhere your computer can go. Compatible with Windows Vista, XP, 2000 and Mac OS X (10.1 or later) Integrated pre-amp with Microphone Gain Control allows control of input signal strength Zero Latency Monitoring for real-time playback and multi-tracking without disorientation 1/8" Headphone jack for monitoring Monitor Mix Control for blending microphone and playback audio
Description
Shure Incorporated The PG27USB side-address condenser microphone easily plugs into a computer USB port for the convenience of digital recording. Designed with a flat frequency response, the PG27USB naturally reproduces a wide variety of acoustic, amplified and vocal sound sources - with professional clarity and guaranteed "Plug and Play" Shure quality. The PG27USB microphone includes a 9.8ft (3m) USB Cable, Stand Adapter and a Zippered Pouch. USB Plug and Play connectivity allows the convenience of digital recording, anywhere your computer can go. Compatible with Windows Vista, XP, 2000 and Mac OS X (10.1 or later) Integrated pre-amp with Microphone Gain Control allows control of input signal strength Zero Latency Monitoring for real-time playback and multi-tracking without disorientation 1/8" Headphone jack for monitoring Monitor Mix Control for blending microphone and playback audio

Suppliers

Company
Product
Description
Supplier Links
Side Address Condenser Microphone - PG27-USB - Visual Sound, Inc.
Broomall, PA, USA
Side Address Condenser Microphone
PG27-USB
Side Address Condenser Microphone PG27-USB
Shure Incorporated The PG27USB side-address condenser microphone easily plugs into a computer USB port for the convenience of digital recording. Designed with a flat frequency response, the PG27USB naturally reproduces a wide variety of acoustic, amplified and vocal sound sources - with professional clarity and guaranteed "Plug and Play" Shure quality. The PG27USB microphone includes a 9.8ft (3m) USB Cable, Stand Adapter and a Zippered Pouch. USB Plug and Play connectivity allows the convenience of digital recording, anywhere your computer can go. Compatible with Windows Vista, XP, 2000 and Mac OS X (10.1 or later) Integrated pre-amp with Microphone Gain Control allows control of input signal strength Zero Latency Monitoring for real-time playback and multi-tracking without disorientation 1/8" Headphone jack for monitoring Monitor Mix Control for blending microphone and playback audio

Shure Incorporated

The PG27USB side-address condenser microphone easily plugs into a computer USB port for the convenience of digital recording.
Designed with a flat frequency response, the PG27USB naturally reproduces a wide variety of acoustic, amplified and vocal sound sources - with professional clarity and guaranteed "Plug and Play" Shure quality.
The PG27USB microphone includes a 9.8ft (3m) USB Cable, Stand Adapter and a Zippered Pouch.

  • USB Plug and Play connectivity allows the convenience of digital recording, anywhere your computer can go.
  • Compatible with Windows Vista, XP, 2000 and Mac OS X (10.1 or later)
  • Integrated pre-amp with Microphone Gain Control allows control of input signal strength
  • Zero Latency Monitoring for real-time playback and multi-tracking without disorientation
  • 1/8" Headphone jack for monitoring
  • Monitor Mix Control for blending microphone and playback audio
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PG27-USB
Product Name Side Address Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7331IMSE/RV - 758031-WM7331IMSE/RV - Win Source Electronics
Specs
Frequency Response 70 to 15000 Hz
View Details
3 suppliers
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers