Visual Sound, Inc. Condenser Lavalier Microphone PG185

Description
Shure Incorporated - Cardiod Condenser Lavalier Microphone Performance Gear condenser lavalier microphone Clothing clip for secure placement Acoustic windscreen minimizes wind noise in outdoor applications
Description
Shure Incorporated - Cardiod Condenser Lavalier Microphone Performance Gear condenser lavalier microphone Clothing clip for secure placement Acoustic windscreen minimizes wind noise in outdoor applications

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Condenser Lavalier Microphone
PG185
Condenser Lavalier Microphone PG185
Shure Incorporated - Cardiod Condenser Lavalier Microphone Performance Gear condenser lavalier microphone Clothing clip for secure placement Acoustic windscreen minimizes wind noise in outdoor applications

Shure Incorporated - Cardiod Condenser Lavalier Microphone

Performance Gear condenser lavalier microphone

  • Clothing clip for secure placement
  • Acoustic windscreen minimizes wind noise in outdoor applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PG185
Product Name Condenser Lavalier Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details