Visual Sound, Inc. Wireless Headset System PG1288/PG30

Description
Shure Incorporated Includes PG88 Dual Diversity Receiver, PG1 Bodypack Transmitter, PG2/PG58 Handheld Microphone Transmitter, and PG30TQG Headset Microphone. Comfortable and reliable for active users. PG30TQG Headset Condenser Microphone: Comfortable wirefrsme for secure fit, Smooth, natural frequency response comparable to quality handheld microphones, Reliable at temperature and humidity extremes PG2 Handheld Transmitter: Power, mute and battery status LED, Power and mute switch, 9V battery (included) provides 8 hours of battery life, 75m (250 ft.) operating range PG88 Dual Wireless Receiver: Internal Antenna Diversity, Dual receiver with up to 10 selectable channels per side, 4 compatible dual receivers, 1/4" and XLR output PG1 Wireless Bodypack Transmitter: Power, mute and battery status LED, Power and mute switch, 9V battery (included) provides 8 hours of battery life, 75m (250 ft.) operating range
Description
Shure Incorporated Includes PG88 Dual Diversity Receiver, PG1 Bodypack Transmitter, PG2/PG58 Handheld Microphone Transmitter, and PG30TQG Headset Microphone. Comfortable and reliable for active users. PG30TQG Headset Condenser Microphone: Comfortable wirefrsme for secure fit, Smooth, natural frequency response comparable to quality handheld microphones, Reliable at temperature and humidity extremes PG2 Handheld Transmitter: Power, mute and battery status LED, Power and mute switch, 9V battery (included) provides 8 hours of battery life, 75m (250 ft.) operating range PG88 Dual Wireless Receiver: Internal Antenna Diversity, Dual receiver with up to 10 selectable channels per side, 4 compatible dual receivers, 1/4" and XLR output PG1 Wireless Bodypack Transmitter: Power, mute and battery status LED, Power and mute switch, 9V battery (included) provides 8 hours of battery life, 75m (250 ft.) operating range

Suppliers

Company
Product
Description
Supplier Links
Wireless Headset System - PG1288/PG30 - Visual Sound, Inc.
Broomall, PA, USA
Wireless Headset System
PG1288/PG30
Wireless Headset System PG1288/PG30
Shure Incorporated Includes PG88 Dual Diversity Receiver, PG1 Bodypack Transmitter, PG2/PG58 Handheld Microphone Transmitter, and PG30TQG Headset Microphone. Comfortable and reliable for active users. PG30TQG Headset Condenser Microphone: Comfortable wirefrsme for secure fit, Smooth, natural frequency response comparable to quality handheld microphones, Reliable at temperature and humidity extremes PG2 Handheld Transmitter: Power, mute and battery status LED, Power and mute switch, 9V battery (included) provides 8 hours of battery life, 75m (250 ft.) operating range PG88 Dual Wireless Receiver: Internal Antenna Diversity, Dual receiver with up to 10 selectable channels per side, 4 compatible dual receivers, 1/4" and XLR output PG1 Wireless Bodypack Transmitter: Power, mute and battery status LED, Power and mute switch, 9V battery (included) provides 8 hours of battery life, 75m (250 ft.) operating range

Shure Incorporated

Includes PG88 Dual Diversity Receiver, PG1 Bodypack Transmitter, PG2/PG58 Handheld Microphone Transmitter, and PG30TQG Headset Microphone. Comfortable and reliable for active users.

  • PG30TQG Headset Condenser Microphone: Comfortable wirefrsme for secure fit, Smooth, natural frequency response comparable to quality handheld microphones, Reliable at temperature and humidity extremes
  • PG2 Handheld Transmitter: Power, mute and battery status LED, Power and mute switch, 9V battery (included) provides 8 hours of battery life, 75m (250 ft.) operating range
  • PG88 Dual Wireless Receiver: Internal Antenna Diversity, Dual receiver with up to 10 selectable channels per side, 4 compatible dual receivers, 1/4" and XLR output
  • PG1 Wireless Bodypack Transmitter: Power, mute and battery status LED, Power and mute switch, 9V battery (included) provides 8 hours of battery life, 75m (250 ft.) operating range
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PG1288/PG30
Product Name Wireless Headset System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D128SV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
 - KM-5 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 250 ohms
View Details