Visual Sound, Inc. Vocal/Lavalier Combo Wireless System PG1288/PG185

Description
Shure Incorporated Includes PG88 Dual Channel Diversity Receiver, PG2/PG58 Handheld Transmitter, PG1 Bodypack Transmitter, and PG185 Cardiod Condenser Lavalier Microphone Includes PG88 Dual Diversity Receiver, PG2/PG58 Handheld Microphone Transmitter, PG1 Bodypack Transmitter and PG185 Condenser Lavalier Microphones for maximum flexibility in spoken word applications. PG185 Condenser Lavalier Microphone: Clothing clip for secure placement, Acoustic windscreen minimizes wind noise in outdoor applications PG2 Handheld Transmitter: Power, mute and battery status LED, Power and mute switch, 9V battery (included) provides 8 hours of battery life, 75m (250 ft.) operating range PG88 Dual Wireless Receiver: Internal Antenna Diversity, Dual receiver with up to 10 selectable channels per side, 4 compatible dual receivers, 1/4" and XLR output PG1 Wireless Bodypack Transmitter: Power, mute and battery status LED, Power and mute switch, 9V battery (included) provides 8 hours of battery life, 75m (250 ft.) operating range
Description
Shure Incorporated Includes PG88 Dual Channel Diversity Receiver, PG2/PG58 Handheld Transmitter, PG1 Bodypack Transmitter, and PG185 Cardiod Condenser Lavalier Microphone Includes PG88 Dual Diversity Receiver, PG2/PG58 Handheld Microphone Transmitter, PG1 Bodypack Transmitter and PG185 Condenser Lavalier Microphones for maximum flexibility in spoken word applications. PG185 Condenser Lavalier Microphone: Clothing clip for secure placement, Acoustic windscreen minimizes wind noise in outdoor applications PG2 Handheld Transmitter: Power, mute and battery status LED, Power and mute switch, 9V battery (included) provides 8 hours of battery life, 75m (250 ft.) operating range PG88 Dual Wireless Receiver: Internal Antenna Diversity, Dual receiver with up to 10 selectable channels per side, 4 compatible dual receivers, 1/4" and XLR output PG1 Wireless Bodypack Transmitter: Power, mute and battery status LED, Power and mute switch, 9V battery (included) provides 8 hours of battery life, 75m (250 ft.) operating range

Suppliers

Company
Product
Description
Supplier Links
Vocal/Lavalier Combo Wireless System - PG1288/PG185 - Visual Sound, Inc.
Broomall, PA, USA
Vocal/Lavalier Combo Wireless System
PG1288/PG185
Vocal/Lavalier Combo Wireless System PG1288/PG185
Shure Incorporated Includes PG88 Dual Channel Diversity Receiver, PG2/PG58 Handheld Transmitter, PG1 Bodypack Transmitter, and PG185 Cardiod Condenser Lavalier Microphone Includes PG88 Dual Diversity Receiver, PG2/PG58 Handheld Microphone Transmitter, PG1 Bodypack Transmitter and PG185 Condenser Lavalier Microphones for maximum flexibility in spoken word applications. PG185 Condenser Lavalier Microphone: Clothing clip for secure placement, Acoustic windscreen minimizes wind noise in outdoor applications PG2 Handheld Transmitter: Power, mute and battery status LED, Power and mute switch, 9V battery (included) provides 8 hours of battery life, 75m (250 ft.) operating range PG88 Dual Wireless Receiver: Internal Antenna Diversity, Dual receiver with up to 10 selectable channels per side, 4 compatible dual receivers, 1/4" and XLR output PG1 Wireless Bodypack Transmitter: Power, mute and battery status LED, Power and mute switch, 9V battery (included) provides 8 hours of battery life, 75m (250 ft.) operating range

Shure Incorporated

Includes PG88 Dual Channel Diversity Receiver, PG2/PG58 Handheld Transmitter, PG1 Bodypack Transmitter, and PG185 Cardiod Condenser Lavalier Microphone

Includes PG88 Dual Diversity Receiver, PG2/PG58 Handheld Microphone Transmitter, PG1 Bodypack Transmitter and PG185 Condenser Lavalier Microphones for maximum flexibility in spoken word applications.

  • PG185 Condenser Lavalier Microphone: Clothing clip for secure placement, Acoustic windscreen minimizes wind noise in outdoor applications
  • PG2 Handheld Transmitter: Power, mute and battery status LED, Power and mute switch, 9V battery (included) provides 8 hours of battery life, 75m (250 ft.) operating range
  • PG88 Dual Wireless Receiver: Internal Antenna Diversity, Dual receiver with up to 10 selectable channels per side, 4 compatible dual receivers, 1/4" and XLR output
  • PG1 Wireless Bodypack Transmitter: Power, mute and battery status LED, Power and mute switch, 9V battery (included) provides 8 hours of battery life, 75m (250 ft.) operating range
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PG1288/PG185
Product Name Vocal/Lavalier Combo Wireless System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details