Visual Sound, Inc. 3M™ PF500XL Privacy Computer Filter PF500XL

Description
3M Mobile Interactive Solutions Fits 17"-18" LCD monitors and 16"-19" CRT monitors. PF500XL fits 17"-18" LCD monitors and 16"-19" CRTs Putty colored flat frame Keeps on-screen data private with 3M™'s microlouver privacy technology On-screen data visible only to persons directly in front of the monitor, passersby see a blank, dark screen Offers privacy without blurring or distorting screen images Reduces glare up to 95% Utilizes standard tint glass for brighter graphics and sharper text Cleans easily with a soft, lint-free cloth and glass cleaner Protects fragile LCD screens from scratches and damage Lifetime warranty
Description
3M Mobile Interactive Solutions Fits 17"-18" LCD monitors and 16"-19" CRT monitors. PF500XL fits 17"-18" LCD monitors and 16"-19" CRTs Putty colored flat frame Keeps on-screen data private with 3M™'s microlouver privacy technology On-screen data visible only to persons directly in front of the monitor, passersby see a blank, dark screen Offers privacy without blurring or distorting screen images Reduces glare up to 95% Utilizes standard tint glass for brighter graphics and sharper text Cleans easily with a soft, lint-free cloth and glass cleaner Protects fragile LCD screens from scratches and damage Lifetime warranty

Suppliers

Company
Product
Description
Supplier Links
3M™ PF500XL Privacy Computer Filter - PF500XL - Visual Sound, Inc.
Broomall, PA, USA
3M™ PF500XL Privacy Computer Filter
PF500XL
3M™ PF500XL Privacy Computer Filter PF500XL
3M Mobile Interactive Solutions Fits 17"-18" LCD monitors and 16"-19" CRT monitors. PF500XL fits 17"-18" LCD monitors and 16"-19" CRTs Putty colored flat frame Keeps on-screen data private with 3M™'s microlouver privacy technology On-screen data visible only to persons directly in front of the monitor, passersby see a blank, dark screen Offers privacy without blurring or distorting screen images Reduces glare up to 95% Utilizes standard tint glass for brighter graphics and sharper text Cleans easily with a soft, lint-free cloth and glass cleaner Protects fragile LCD screens from scratches and damage Lifetime warranty

3M Mobile Interactive Solutions

Fits 17"-18" LCD monitors and 16"-19" CRT monitors.

  • PF500XL fits 17"-18" LCD monitors and 16"-19" CRTs
  • Putty colored flat frame
  • Keeps on-screen data private with 3M™'s microlouver privacy technology
  • On-screen data visible only to persons directly in front of the monitor, passersby see a blank, dark screen
  • Offers privacy without blurring or distorting screen images
  • Reduces glare up to 95%
  • Utilizes standard tint glass for brighter graphics and sharper text
  • Cleans easily with a soft, lint-free cloth and glass cleaner
  • Protects fragile LCD screens from scratches and damage
  • Lifetime warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number PF500XL
Product Name 3M™ PF500XL Privacy Computer Filter
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428539 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details