Visual Sound, Inc. 3M™ PF400XXLB Privacy Computer Filter, Black Frame PF400XXLB

Description
3M Mobile Interactive Solutions Fits 19"-21" LCD monitors and 19"-21" CRT monitors. PF400XXLB fits 19"- 21" LCD monitors and 19"- 21" CRTs Fits both desktop CRT and desktop LCD monitors Black flat frame gives a coordinated look to your black monitor Keeps on-screen data private with 3M™'s microlouver privacy technology On-screen data visible only to persons directly in front of the monitor, passersby see a blank, dark screen Offers privacy without blurring or distorting screen images Reduces glare up to 95% Blocks up to 99.9% of ELF/VLF E-field radiation and prevents static and dust build-up when properly grounded Utilizes standard tint glass for brighter graphics and sharper text Cleans easily with a soft, lint-free cloth and glass cleaner Protects fragile LCD screens from scratches and damage Lifetime warranty
Description
3M Mobile Interactive Solutions Fits 19"-21" LCD monitors and 19"-21" CRT monitors. PF400XXLB fits 19"- 21" LCD monitors and 19"- 21" CRTs Fits both desktop CRT and desktop LCD monitors Black flat frame gives a coordinated look to your black monitor Keeps on-screen data private with 3M™'s microlouver privacy technology On-screen data visible only to persons directly in front of the monitor, passersby see a blank, dark screen Offers privacy without blurring or distorting screen images Reduces glare up to 95% Blocks up to 99.9% of ELF/VLF E-field radiation and prevents static and dust build-up when properly grounded Utilizes standard tint glass for brighter graphics and sharper text Cleans easily with a soft, lint-free cloth and glass cleaner Protects fragile LCD screens from scratches and damage Lifetime warranty

Suppliers

Company
Product
Description
Supplier Links
3M™ PF400XXLB Privacy Computer Filter, Black Frame - PF400XXLB - Visual Sound, Inc.
Broomall, PA, USA
3M™ PF400XXLB Privacy Computer Filter, Black Frame
PF400XXLB
3M™ PF400XXLB Privacy Computer Filter, Black Frame PF400XXLB
3M Mobile Interactive Solutions Fits 19"-21" LCD monitors and 19"-21" CRT monitors. PF400XXLB fits 19"- 21" LCD monitors and 19"- 21" CRTs Fits both desktop CRT and desktop LCD monitors Black flat frame gives a coordinated look to your black monitor Keeps on-screen data private with 3M™'s microlouver privacy technology On-screen data visible only to persons directly in front of the monitor, passersby see a blank, dark screen Offers privacy without blurring or distorting screen images Reduces glare up to 95% Blocks up to 99.9% of ELF/VLF E-field radiation and prevents static and dust build-up when properly grounded Utilizes standard tint glass for brighter graphics and sharper text Cleans easily with a soft, lint-free cloth and glass cleaner Protects fragile LCD screens from scratches and damage Lifetime warranty

3M Mobile Interactive Solutions

Fits 19"-21" LCD monitors and 19"-21" CRT monitors.

  • PF400XXLB fits 19"- 21" LCD monitors and 19"- 21" CRTs
  • Fits both desktop CRT and desktop LCD monitors
  • Black flat frame gives a coordinated look to your black monitor
  • Keeps on-screen data private with 3M™'s microlouver privacy technology
  • On-screen data visible only to persons directly in front of the monitor, passersby see a blank, dark screen
  • Offers privacy without blurring or distorting screen images
  • Reduces glare up to 95%
  • Blocks up to 99.9% of ELF/VLF E-field radiation and prevents static and dust build-up when properly grounded
  • Utilizes standard tint glass for brighter graphics and sharper text
  • Cleans easily with a soft, lint-free cloth and glass cleaner
  • Protects fragile LCD screens from scratches and damage
  • Lifetime warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number PF400XXLB
Product Name 3M™ PF400XXLB Privacy Computer Filter, Black Frame
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 428533 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
Specs
Color Color
Input Types HDSDI
Screen Resolution SVGA (800 x 600)
View Details
 - AP-LD9687201100(AP-LDLD2011-01) - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details