New Vision Display Outdoor Digital Signage

Description
Outdoor digital signage that turns sunlight into a solution! Featuring Color Reflective LCD Technology Sun Vision Display's outdoor digital signage is made for the sun. By using color reflective LCD technology, it's both sunlight readable and ultra-low power, providing beautiful advertising that's easy on your eyes and your budget. Sunlight Visibility view full color images and video perfectly in bright sunlight Eye Comfort 100% reflective - no backlight, no blue light, and no flashing Stunning Visuals full HD resolution (1920x1080) and 16.7 million addressable colors Ultra-Low Power Display up to 95% less power than high-brightness LCDs Slim, Portable Design at 15 pounds and 5.15mm thick - you have to see it to believe it! HDMI® connectivity incorporates HDMI® connectivity for easy data transfer Long Lasting no backlight or thermal control system required, no LED decay Wide Temp suitable for most climates with a -20°C to +70°C operating temp
Description
Outdoor digital signage that turns sunlight into a solution! Featuring Color Reflective LCD Technology Sun Vision Display's outdoor digital signage is made for the sun. By using color reflective LCD technology, it's both sunlight readable and ultra-low power, providing beautiful advertising that's easy on your eyes and your budget. Sunlight Visibility view full color images and video perfectly in bright sunlight Eye Comfort 100% reflective - no backlight, no blue light, and no flashing Stunning Visuals full HD resolution (1920x1080) and 16.7 million addressable colors Ultra-Low Power Display up to 95% less power than high-brightness LCDs Slim, Portable Design at 15 pounds and 5.15mm thick - you have to see it to believe it! HDMI® connectivity incorporates HDMI® connectivity for easy data transfer Long Lasting no backlight or thermal control system required, no LED decay Wide Temp suitable for most climates with a -20°C to +70°C operating temp

Suppliers

Company
Product
Description
Supplier Links
Outdoor Digital Signage -  - New Vision Display
Roseville, CA, United States
Outdoor Digital Signage
Outdoor Digital Signage
Outdoor digital signage that turns sunlight into a solution! Featuring Color Reflective LCD Technology Sun Vision Display's outdoor digital signage is made for the sun. By using color reflective LCD technology, it's both sunlight readable and ultra-low power, providing beautiful advertising that's easy on your eyes and your budget. Sunlight Visibility view full color images and video perfectly in bright sunlight Eye Comfort 100% reflective - no backlight, no blue light, and no flashing Stunning Visuals full HD resolution (1920x1080) and 16.7 million addressable colors Ultra-Low Power Display up to 95% less power than high-brightness LCDs Slim, Portable Design at 15 pounds and 5.15mm thick - you have to see it to believe it! HDMI® connectivity incorporates HDMI® connectivity for easy data transfer Long Lasting no backlight or thermal control system required, no LED decay Wide Temp suitable for most climates with a -20°C to +70°C operating temp

Outdoor digital signage that turns sunlight into a solution!

Featuring Color Reflective LCD Technology

Sun Vision Display's outdoor digital signage is made for the sun. By using color reflective LCD technology, it's both sunlight readable and ultra-low power, providing beautiful advertising that's easy on your eyes and your budget.

Sunlight Visibility

view full color images and video perfectly in bright sunlight

Eye Comfort

100% reflective - no backlight, no blue light, and no flashing

Stunning Visuals

full HD resolution (1920x1080) and 16.7 million addressable colors

Ultra-Low Power Display

up to 95% less power than high-brightness LCDs

Slim, Portable Design

at 15 pounds and 5.15mm thick - you have to see it to believe it!

HDMI® connectivity

incorporates HDMI® connectivity for easy data transfer

Long Lasting

no backlight or thermal control system required, no LED decay

Wide Temp

suitable for most climates with a -20°C to +70°C operating temp

Supplier's Site

Technical Specifications

  New Vision Display
Product Category Video Displays
Product Name Outdoor Digital Signage
Monitor Type LCD Display
Color Color
Input Types HDMI
Screen Resolution 1920 x 1080 (1080p)
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 2765348 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Specs
Monitor Type LCD Display
Color Color
Input Types Composite; DVI; Serial Interface (optional feature); S-Video; USB (optional feature); VGA
View Details
15
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types DVI; HDMI; VGA; VGA, DVI, HDMI, and DP video input
View Details