Visual Sound, Inc. 3M™ PF319W Lightweight Widescreen LCD Monitor Privacy Computer Filter PF319W

Description
3M Mobile Interactive Solutions Fits a 19" widescreen diagonal viewing area. 3M™ PF319W Lightweight Privacy Filter for widescreen formatted desktop LCD monitors fits a 19" widescreen diagonal viewing area Actual filter viewing area dimensions excluding the frame are 16 11/16" wide x 10 9/16" high This filter is designed for widescreen desktop monitors with screens that appear more rectangular than square Lightweight framed filter will not change monitor position Helps keep confidential and private information safe Utilizes 3M's microlouver privacy technology so only persons directly in front of the monitor can see the image on-screen Passersby see only a dark screen Excellent for high traffic areas No hanger arms required - uses Command™ attachment method for durability and clean removal Reduces up to 95% screen glare Helps to protect your LCD panel from scratches and abrasions Made in the United States One year warranty from date of purchase
Description
3M Mobile Interactive Solutions Fits a 19" widescreen diagonal viewing area. 3M™ PF319W Lightweight Privacy Filter for widescreen formatted desktop LCD monitors fits a 19" widescreen diagonal viewing area Actual filter viewing area dimensions excluding the frame are 16 11/16" wide x 10 9/16" high This filter is designed for widescreen desktop monitors with screens that appear more rectangular than square Lightweight framed filter will not change monitor position Helps keep confidential and private information safe Utilizes 3M's microlouver privacy technology so only persons directly in front of the monitor can see the image on-screen Passersby see only a dark screen Excellent for high traffic areas No hanger arms required - uses Command™ attachment method for durability and clean removal Reduces up to 95% screen glare Helps to protect your LCD panel from scratches and abrasions Made in the United States One year warranty from date of purchase

Suppliers

Company
Product
Description
Supplier Links
3M™ PF319W Lightweight Widescreen LCD Monitor Privacy Computer Filter - PF319W - Visual Sound, Inc.
Broomall, PA, USA
3M™ PF319W Lightweight Widescreen LCD Monitor Privacy Computer Filter
PF319W
3M™ PF319W Lightweight Widescreen LCD Monitor Privacy Computer Filter PF319W
3M Mobile Interactive Solutions Fits a 19" widescreen diagonal viewing area. 3M™ PF319W Lightweight Privacy Filter for widescreen formatted desktop LCD monitors fits a 19" widescreen diagonal viewing area Actual filter viewing area dimensions excluding the frame are 16 11/16" wide x 10 9/16" high This filter is designed for widescreen desktop monitors with screens that appear more rectangular than square Lightweight framed filter will not change monitor position Helps keep confidential and private information safe Utilizes 3M's microlouver privacy technology so only persons directly in front of the monitor can see the image on-screen Passersby see only a dark screen Excellent for high traffic areas No hanger arms required - uses Command™ attachment method for durability and clean removal Reduces up to 95% screen glare Helps to protect your LCD panel from scratches and abrasions Made in the United States One year warranty from date of purchase

3M Mobile Interactive Solutions

Fits a 19" widescreen diagonal viewing area.

  • 3M™ PF319W Lightweight Privacy Filter for widescreen formatted desktop LCD monitors fits a 19" widescreen diagonal viewing area
  • Actual filter viewing area dimensions excluding the frame are 16 11/16" wide x 10 9/16" high
  • This filter is designed for widescreen desktop monitors with screens that appear more rectangular than square
  • Lightweight framed filter will not change monitor position
  • Helps keep confidential and private information safe
  • Utilizes 3M's microlouver privacy technology so only persons directly in front of the monitor can see the image on-screen
  • Passersby see only a dark screen
  • Excellent for high traffic areas
  • No hanger arms required - uses Command™ attachment method for durability and clean removal
  • Reduces up to 95% screen glare
  • Helps to protect your LCD panel from scratches and abrasions
  • Made in the United States
  • One year warranty from date of purchase
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number PF319W
Product Name 3M™ PF319W Lightweight Widescreen LCD Monitor Privacy Computer Filter
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 1809035 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details