Visual Sound, Inc. 3M™ PF319 Lightweight LCD Monitor Privacy Computer Filter PF319

Description
3M Mobile Interactive Solutions Fits 19" standard desktop LCD monitors. 3M™ PF319 Lightweight Privacy Filter for standard formatted desktop LCD monitors fits a 19" diagonal viewing area. Actual filter viewing area dimensions excluding the frame are 15 5/16" wide x 12 3/8" high This filter is designed for standard desktop monitors with screens that appear more square than rectangular Lightweight framed filter will not change monitor position Helps keep confidential and private information safe Utilizes 3M™'s microlouver privacy technology so only persons directly in front of the monitor can see the image on-screen Passersby see only a dark screen Excellent for high traffic areas No hanger arms required - uses Command attachment method for durability and clean removal Reduces up to 95% screen glare Helps to protect your LCD panel from scratches and abrasions Made in the United States One year warranty from date of purchase
Description
3M Mobile Interactive Solutions Fits 19" standard desktop LCD monitors. 3M™ PF319 Lightweight Privacy Filter for standard formatted desktop LCD monitors fits a 19" diagonal viewing area. Actual filter viewing area dimensions excluding the frame are 15 5/16" wide x 12 3/8" high This filter is designed for standard desktop monitors with screens that appear more square than rectangular Lightweight framed filter will not change monitor position Helps keep confidential and private information safe Utilizes 3M™'s microlouver privacy technology so only persons directly in front of the monitor can see the image on-screen Passersby see only a dark screen Excellent for high traffic areas No hanger arms required - uses Command attachment method for durability and clean removal Reduces up to 95% screen glare Helps to protect your LCD panel from scratches and abrasions Made in the United States One year warranty from date of purchase

Suppliers

Company
Product
Description
Supplier Links
3M™ PF319 Lightweight LCD Monitor Privacy Computer Filter - PF319 - Visual Sound, Inc.
Broomall, PA, USA
3M™ PF319 Lightweight LCD Monitor Privacy Computer Filter
PF319
3M™ PF319 Lightweight LCD Monitor Privacy Computer Filter PF319
3M Mobile Interactive Solutions Fits 19" standard desktop LCD monitors. 3M™ PF319 Lightweight Privacy Filter for standard formatted desktop LCD monitors fits a 19" diagonal viewing area. Actual filter viewing area dimensions excluding the frame are 15 5/16" wide x 12 3/8" high This filter is designed for standard desktop monitors with screens that appear more square than rectangular Lightweight framed filter will not change monitor position Helps keep confidential and private information safe Utilizes 3M™'s microlouver privacy technology so only persons directly in front of the monitor can see the image on-screen Passersby see only a dark screen Excellent for high traffic areas No hanger arms required - uses Command attachment method for durability and clean removal Reduces up to 95% screen glare Helps to protect your LCD panel from scratches and abrasions Made in the United States One year warranty from date of purchase

3M Mobile Interactive Solutions

Fits 19" standard desktop LCD monitors.

  • 3M™ PF319 Lightweight Privacy Filter for standard formatted desktop LCD monitors fits a 19" diagonal viewing area.
  • Actual filter viewing area dimensions excluding the frame are 15 5/16" wide x 12 3/8" high
  • This filter is designed for standard desktop monitors with screens that appear more square than rectangular
  • Lightweight framed filter will not change monitor position
  • Helps keep confidential and private information safe
  • Utilizes 3M™'s microlouver privacy technology so only persons directly in front of the monitor can see the image on-screen
  • Passersby see only a dark screen
  • Excellent for high traffic areas
  • No hanger arms required - uses Command attachment method for durability and clean removal
  • Reduces up to 95% screen glare
  • Helps to protect your LCD panel from scratches and abrasions
  • Made in the United States
  • One year warranty from date of purchase
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number PF319
Product Name 3M™ PF319 Lightweight LCD Monitor Privacy Computer Filter
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2543615 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
15.0
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details
ThinkCentre TIO 23.8
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types DP, 3in1
View Details