Visual Sound, Inc. 3M™ PF317W Lightweight Privacy Filter for Widescreen LCD Monitors PF317W

Description
3M Mobile Interactive Solutions Fits a 17" widescreen diagonal viewing area. 3M™ PF317W Lightweight Privacy Filter for widescreen formatted desktop LCD monitors fits a 17" widescreen diagonal viewing area Actual filter dimensions including the frame are 16.30" wide x 10.39" high This filter is designed for widescreen desktop monitors with screens that appear more rectangular than square Lightweight framed filter will not change monitor position Helps keep confidential and private information safe Utilizes 3M's microlouver privacy technology so only persons directly in front of the monitor can see the image on-screen Passersby see only a dark screen Excellent for high traffic areas No hanger arms required - uses Command™ attachment method for durability and clean removal Reduces up to 95% screen glare Helps to protect your LCD panel from scratches and abrasions Made in the United States One year warranty from date of purchase
Description
3M Mobile Interactive Solutions Fits a 17" widescreen diagonal viewing area. 3M™ PF317W Lightweight Privacy Filter for widescreen formatted desktop LCD monitors fits a 17" widescreen diagonal viewing area Actual filter dimensions including the frame are 16.30" wide x 10.39" high This filter is designed for widescreen desktop monitors with screens that appear more rectangular than square Lightweight framed filter will not change monitor position Helps keep confidential and private information safe Utilizes 3M's microlouver privacy technology so only persons directly in front of the monitor can see the image on-screen Passersby see only a dark screen Excellent for high traffic areas No hanger arms required - uses Command™ attachment method for durability and clean removal Reduces up to 95% screen glare Helps to protect your LCD panel from scratches and abrasions Made in the United States One year warranty from date of purchase

Suppliers

Company
Product
Description
Supplier Links
3M™ PF317W Lightweight Privacy Filter for Widescreen LCD Monitors - PF317W - Visual Sound, Inc.
Broomall, PA, USA
3M™ PF317W Lightweight Privacy Filter for Widescreen LCD Monitors
PF317W
3M™ PF317W Lightweight Privacy Filter for Widescreen LCD Monitors PF317W
3M Mobile Interactive Solutions Fits a 17" widescreen diagonal viewing area. 3M™ PF317W Lightweight Privacy Filter for widescreen formatted desktop LCD monitors fits a 17" widescreen diagonal viewing area Actual filter dimensions including the frame are 16.30" wide x 10.39" high This filter is designed for widescreen desktop monitors with screens that appear more rectangular than square Lightweight framed filter will not change monitor position Helps keep confidential and private information safe Utilizes 3M's microlouver privacy technology so only persons directly in front of the monitor can see the image on-screen Passersby see only a dark screen Excellent for high traffic areas No hanger arms required - uses Command™ attachment method for durability and clean removal Reduces up to 95% screen glare Helps to protect your LCD panel from scratches and abrasions Made in the United States One year warranty from date of purchase

3M Mobile Interactive Solutions

Fits a 17" widescreen diagonal viewing area.

  • 3M™ PF317W Lightweight Privacy Filter for widescreen formatted desktop LCD monitors fits a 17" widescreen diagonal viewing area
  • Actual filter dimensions including the frame are 16.30" wide x 10.39" high
  • This filter is designed for widescreen desktop monitors with screens that appear more rectangular than square
  • Lightweight framed filter will not change monitor position
  • Helps keep confidential and private information safe
  • Utilizes 3M's microlouver privacy technology so only persons directly in front of the monitor can see the image on-screen
  • Passersby see only a dark screen
  • Excellent for high traffic areas
  • No hanger arms required - uses Command™ attachment method for durability and clean removal
  • Reduces up to 95% screen glare
  • Helps to protect your LCD panel from scratches and abrasions
  • Made in the United States
  • One year warranty from date of purchase
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number PF317W
Product Name 3M™ PF317W Lightweight Privacy Filter for Widescreen LCD Monitors
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 351837 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Diagonal Screen Size 2.1 inch (53.34 mm)
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Input Types RGB; S-Video; VGA
Screen Resolution VGA (640 x 480)
View Details
Specs
Monitor Type LCD Display
Color Color
Screen Resolution SXGA (1280 x 1024)
View Details