Visual Sound, Inc. 3M™ PF317 Lightweight LCD Monitor Privacy Computer Filter PF317

Description
3M Mobile Interactive Solutions Fits 17" standard desktop LCD monitors. 3M™ PF317 Lightweight Privacy Filter for standard formatted desktop LCD monitors with a 17" diagonal viewing area. Actual filter viewing area dimensions excluding the frame are 13 5/8" wide x 10 15/16" high This filter is designed for standard desktop monitors with screens that appear more square than rectangular Lightweight framed filter will not change monitor position Helps keep confidential and private information safe Utilizes 3M™'s microlouver privacy technology so only persons directly in front of the monitor can see the image on-screen Passersby see only a dark screen Excellent for high traffic areas No hanger arms required - uses Command attachment method for durability and clean removal Reduces up to 95% screen glare Helps to protect your LCD panel from scratches and abrasions Made in the United States One year warranty from date of purchase
Description
3M Mobile Interactive Solutions Fits 17" standard desktop LCD monitors. 3M™ PF317 Lightweight Privacy Filter for standard formatted desktop LCD monitors with a 17" diagonal viewing area. Actual filter viewing area dimensions excluding the frame are 13 5/8" wide x 10 15/16" high This filter is designed for standard desktop monitors with screens that appear more square than rectangular Lightweight framed filter will not change monitor position Helps keep confidential and private information safe Utilizes 3M™'s microlouver privacy technology so only persons directly in front of the monitor can see the image on-screen Passersby see only a dark screen Excellent for high traffic areas No hanger arms required - uses Command attachment method for durability and clean removal Reduces up to 95% screen glare Helps to protect your LCD panel from scratches and abrasions Made in the United States One year warranty from date of purchase

Suppliers

Company
Product
Description
Supplier Links
3M™ PF317 Lightweight LCD Monitor Privacy Computer Filter - PF317 - Visual Sound, Inc.
Broomall, PA, USA
3M™ PF317 Lightweight LCD Monitor Privacy Computer Filter
PF317
3M™ PF317 Lightweight LCD Monitor Privacy Computer Filter PF317
3M Mobile Interactive Solutions Fits 17" standard desktop LCD monitors. 3M™ PF317 Lightweight Privacy Filter for standard formatted desktop LCD monitors with a 17" diagonal viewing area. Actual filter viewing area dimensions excluding the frame are 13 5/8" wide x 10 15/16" high This filter is designed for standard desktop monitors with screens that appear more square than rectangular Lightweight framed filter will not change monitor position Helps keep confidential and private information safe Utilizes 3M™'s microlouver privacy technology so only persons directly in front of the monitor can see the image on-screen Passersby see only a dark screen Excellent for high traffic areas No hanger arms required - uses Command attachment method for durability and clean removal Reduces up to 95% screen glare Helps to protect your LCD panel from scratches and abrasions Made in the United States One year warranty from date of purchase

3M Mobile Interactive Solutions

Fits 17" standard desktop LCD monitors.

  • 3M™ PF317 Lightweight Privacy Filter for standard formatted desktop LCD monitors with a 17" diagonal viewing area.
  • Actual filter viewing area dimensions excluding the frame are 13 5/8" wide x 10 15/16" high
  • This filter is designed for standard desktop monitors with screens that appear more square than rectangular
  • Lightweight framed filter will not change monitor position
  • Helps keep confidential and private information safe
  • Utilizes 3M™'s microlouver privacy technology so only persons directly in front of the monitor can see the image on-screen
  • Passersby see only a dark screen
  • Excellent for high traffic areas
  • No hanger arms required - uses Command attachment method for durability and clean removal
  • Reduces up to 95% screen glare
  • Helps to protect your LCD panel from scratches and abrasions
  • Made in the United States
  • One year warranty from date of purchase
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number PF317
Product Name 3M™ PF317 Lightweight LCD Monitor Privacy Computer Filter
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256215 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details