NEC Display Solutions 27" Widescreen Professional Graphics Desktop Monitor PA271W-BK

Description
The 27" NEC MultiSync PA271W, a widescreen LCD display ideal for graphics and photography applications, makes even your most demanding color-critical projects seem simple. This model, which touts a dynamic design, wide color gamut, 14-bit 3D LUT, eco-conscious features, high brightness and many cutting-edge technologies, has created a new benchmark for accurate, consistent and repeatable color performance. DisplayPort provides maximum display performance 97.1% coverage of AdobeRGB color space Superior screen performance (1000:1 contrast ratio, 2560 x 1440 native resolution, 300cd/m2 brightness) Supports 14-bit 3D internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions XtraView+™ technology provides for the widest viewing angles available with minimal off-angle color shift DisplaySync Pro™ controls two computers with only one keyboard and mouse Color Vision Emulation for type P/D/T supporting Color Universal Design
Description
The 27" NEC MultiSync PA271W, a widescreen LCD display ideal for graphics and photography applications, makes even your most demanding color-critical projects seem simple. This model, which touts a dynamic design, wide color gamut, 14-bit 3D LUT, eco-conscious features, high brightness and many cutting-edge technologies, has created a new benchmark for accurate, consistent and repeatable color performance. DisplayPort provides maximum display performance 97.1% coverage of AdobeRGB color space Superior screen performance (1000:1 contrast ratio, 2560 x 1440 native resolution, 300cd/m2 brightness) Supports 14-bit 3D internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions XtraView+™ technology provides for the widest viewing angles available with minimal off-angle color shift DisplaySync Pro™ controls two computers with only one keyboard and mouse Color Vision Emulation for type P/D/T supporting Color Universal Design

Suppliers

Company
Product
Description
Supplier Links
27
Itasca, IL, USA
27" Widescreen Professional Graphics Desktop Monitor
PA271W-BK
27" Widescreen Professional Graphics Desktop Monitor PA271W-BK
The 27" NEC MultiSync PA271W, a widescreen LCD display ideal for graphics and photography applications, makes even your most demanding color-critical projects seem simple. This model, which touts a dynamic design, wide color gamut, 14-bit 3D LUT, eco-conscious features, high brightness and many cutting-edge technologies, has created a new benchmark for accurate, consistent and repeatable color performance. DisplayPort provides maximum display performance 97.1% coverage of AdobeRGB color space Superior screen performance (1000:1 contrast ratio, 2560 x 1440 native resolution, 300cd/m2 brightness) Supports 14-bit 3D internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions XtraView+™ technology provides for the widest viewing angles available with minimal off-angle color shift DisplaySync Pro™ controls two computers with only one keyboard and mouse Color Vision Emulation for type P/D/T supporting Color Universal Design

The 27" NEC MultiSync PA271W, a widescreen LCD display ideal for graphics and photography applications, makes even your most demanding color-critical projects seem simple. This model, which touts a dynamic design, wide color gamut, 14-bit 3D LUT, eco-conscious features, high brightness and many cutting-edge technologies, has created a new benchmark for accurate, consistent and repeatable color performance.

  • DisplayPort provides maximum display performance
  • 97.1% coverage of AdobeRGB color space
  • Superior screen performance (1000:1 contrast ratio, 2560 x 1440 native resolution, 300cd/m2 brightness)
  • Supports 14-bit 3D internal programmable lookup tables (LUTs) for calibration
  • AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions
  • XtraView+™ technology provides for the widest viewing angles available with minimal off-angle color shift
  • DisplaySync Pro™ controls two computers with only one keyboard and mouse
  • Color Vision Emulation for type P/D/T supporting Color Universal Design
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number PA271W-BK
Product Name 27" Widescreen Professional Graphics Desktop Monitor
Other Type/Technology Other Type/Technology; IPS
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 1809035 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
4K LCD Displays -  - Planar Systems, Inc.
Planar Systems, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI; VGA (optional feature); IP, Display Port, OPS
View Details
TFT Monitors - High Reliability - AOD420 - GPEG International Ltd.
Specs
Monitor Type LCD Display
View Details