Visual Sound, Inc. Recording Microphone Perception 820 Tube

Description
AKG Acoustics, U.S. In 2005 AKG has launched the very first Perception models - a completely new series of microphones showing legendary AKG Sound & Quality at an outstanding price level. The brand-new Perception 820 Tube delivers real tube sound quality. It is not only the new flagship model of the Perception Series but also raises the bar in its class of affordable tube microphones. In contrast to many other affordable tube microphones, the Perception 820 Tube delivers real tube sound quality thanks to the dual one-inch large diaphragm capsule and the sophisticated ECC 83 dual-triode circuitry. The elegant remote control unit allows selection of 9 different pickup patterns and controls the switchable bass-cut filter and the attenuation pad. Moreover, a ground lift switch prevents unwanted hum if necessary. It comes complete with a spider-type shock mount and a metal carrying case. AKG's industry - leading Perception Series of condenser microphones are recognized for their outstanding quality and versatile capabilities at an affordable price. The Perception 820 Tube raises the bar in its class - It shows real tube sound, the highest dynamic range, the most comprehensive features and comes complete with useful accessories at an unbeatable price.
Description
AKG Acoustics, U.S. In 2005 AKG has launched the very first Perception models - a completely new series of microphones showing legendary AKG Sound & Quality at an outstanding price level. The brand-new Perception 820 Tube delivers real tube sound quality. It is not only the new flagship model of the Perception Series but also raises the bar in its class of affordable tube microphones. In contrast to many other affordable tube microphones, the Perception 820 Tube delivers real tube sound quality thanks to the dual one-inch large diaphragm capsule and the sophisticated ECC 83 dual-triode circuitry. The elegant remote control unit allows selection of 9 different pickup patterns and controls the switchable bass-cut filter and the attenuation pad. Moreover, a ground lift switch prevents unwanted hum if necessary. It comes complete with a spider-type shock mount and a metal carrying case. AKG's industry - leading Perception Series of condenser microphones are recognized for their outstanding quality and versatile capabilities at an affordable price. The Perception 820 Tube raises the bar in its class - It shows real tube sound, the highest dynamic range, the most comprehensive features and comes complete with useful accessories at an unbeatable price.

Suppliers

Company
Product
Description
Supplier Links
Recording Microphone - Perception 820 Tube - Visual Sound, Inc.
Broomall, PA, USA
Recording Microphone
Perception 820 Tube
Recording Microphone Perception 820 Tube
AKG Acoustics, U.S. In 2005 AKG has launched the very first Perception models - a completely new series of microphones showing legendary AKG Sound & Quality at an outstanding price level. The brand-new Perception 820 Tube delivers real tube sound quality. It is not only the new flagship model of the Perception Series but also raises the bar in its class of affordable tube microphones. In contrast to many other affordable tube microphones, the Perception 820 Tube delivers real tube sound quality thanks to the dual one-inch large diaphragm capsule and the sophisticated ECC 83 dual-triode circuitry. The elegant remote control unit allows selection of 9 different pickup patterns and controls the switchable bass-cut filter and the attenuation pad. Moreover, a ground lift switch prevents unwanted hum if necessary. It comes complete with a spider-type shock mount and a metal carrying case. AKG's industry - leading Perception Series of condenser microphones are recognized for their outstanding quality and versatile capabilities at an affordable price. The Perception 820 Tube raises the bar in its class - It shows real tube sound, the highest dynamic range, the most comprehensive features and comes complete with useful accessories at an unbeatable price.

AKG Acoustics, U.S.

In 2005 AKG has launched the very first Perception models - a completely new series of microphones showing legendary AKG Sound & Quality at an outstanding price level.
The brand-new Perception 820 Tube delivers real tube sound quality. It is not only the new flagship model of the Perception Series but also raises the bar in its class of affordable tube microphones.
In contrast to many other affordable tube microphones, the Perception 820 Tube delivers real tube sound quality thanks to the dual one-inch large diaphragm capsule and the sophisticated ECC 83 dual-triode circuitry.
The elegant remote control unit allows selection of 9 different pickup patterns and controls the switchable bass-cut filter and the attenuation pad. Moreover, a ground lift switch prevents unwanted hum if necessary.
It comes complete with a spider-type shock mount and a metal carrying case.
AKG's industry - leading Perception Series of condenser microphones are recognized for their outstanding quality and versatile capabilities at an affordable price.
The Perception 820 Tube raises the bar in its class - It shows real tube sound, the highest dynamic range, the most comprehensive features and comes complete with useful accessories at an unbeatable price.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Perception 820 Tube
Product Name Recording Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM73D122V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone - FB4030H3 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1181 inch (3 mm)
Thickness / Height 0.0394 inch (1 mm)
View Details