Visual Sound, Inc. Perception 170 Perception 170

Description
AKG Acoustics, U.S. Small-diaphragm, end-address true condenser cardioid microphone with 20-dB attenuation switch. The AKG Perception 170 is a small-diaphragm, end-address true condenser microphone designed primarily for accurate pickup of musical instruments for recording or live sound applications. The Perception 170 delivers excellent performance with snare drum, hi-hat, drum overheads, percussion, acoustic guitars or other stringed instruments where its incredible transient response reproduces these sounds quite accurately. The Perception 170 features a 20-dB attenuation switch on the back of the microphone which allows it to be used in sound fields as high as 155 dB with less than 0.5% THD allowing it to be used on the loudest sources without overload. The Perception 170's response is characterized by smooth lows and mids with a carefully-shaped presence rise in the upper mids and highs that bring the captured sound forward in the mix without being bright or strident. The mic's features a rugged die-cast metal chassis equipped with a gold-plated 3-pin XLR-type output for loss-free signal transfer and for immunity against RF pickup. To deliver its high performance, the Perception 170 requires 48-volt phantom power. The microphone is shipped with a flexible stand mount included. Backed by a two-year parts and labor warranty from AKG, the Perception 170 is a high-performance value. Small-diaphragm true-condenser capsule delivers wide frequency response with incredibly-accurate transients Equipped with switchable 20-dB attenuation switch for use in high SPL applications. Capable of 155 dB max SPL at less than 0.5% THD All-metal, die-cast chassis and well-designed output circuitry ensures high RF and EMI rejection Comes with bendable stand mount with metal insert and AKG mini-poster Backed by a two-year parts and labor warranty from AKG
Description
AKG Acoustics, U.S. Small-diaphragm, end-address true condenser cardioid microphone with 20-dB attenuation switch. The AKG Perception 170 is a small-diaphragm, end-address true condenser microphone designed primarily for accurate pickup of musical instruments for recording or live sound applications. The Perception 170 delivers excellent performance with snare drum, hi-hat, drum overheads, percussion, acoustic guitars or other stringed instruments where its incredible transient response reproduces these sounds quite accurately. The Perception 170 features a 20-dB attenuation switch on the back of the microphone which allows it to be used in sound fields as high as 155 dB with less than 0.5% THD allowing it to be used on the loudest sources without overload. The Perception 170's response is characterized by smooth lows and mids with a carefully-shaped presence rise in the upper mids and highs that bring the captured sound forward in the mix without being bright or strident. The mic's features a rugged die-cast metal chassis equipped with a gold-plated 3-pin XLR-type output for loss-free signal transfer and for immunity against RF pickup. To deliver its high performance, the Perception 170 requires 48-volt phantom power. The microphone is shipped with a flexible stand mount included. Backed by a two-year parts and labor warranty from AKG, the Perception 170 is a high-performance value. Small-diaphragm true-condenser capsule delivers wide frequency response with incredibly-accurate transients Equipped with switchable 20-dB attenuation switch for use in high SPL applications. Capable of 155 dB max SPL at less than 0.5% THD All-metal, die-cast chassis and well-designed output circuitry ensures high RF and EMI rejection Comes with bendable stand mount with metal insert and AKG mini-poster Backed by a two-year parts and labor warranty from AKG

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Perception 170
Perception 170
Perception 170 Perception 170
AKG Acoustics, U.S. Small-diaphragm, end-address true condenser cardioid microphone with 20-dB attenuation switch. The AKG Perception 170 is a small-diaphragm, end-address true condenser microphone designed primarily for accurate pickup of musical instruments for recording or live sound applications. The Perception 170 delivers excellent performance with snare drum, hi-hat, drum overheads, percussion, acoustic guitars or other stringed instruments where its incredible transient response reproduces these sounds quite accurately. The Perception 170 features a 20-dB attenuation switch on the back of the microphone which allows it to be used in sound fields as high as 155 dB with less than 0.5% THD allowing it to be used on the loudest sources without overload. The Perception 170's response is characterized by smooth lows and mids with a carefully-shaped presence rise in the upper mids and highs that bring the captured sound forward in the mix without being bright or strident. The mic's features a rugged die-cast metal chassis equipped with a gold-plated 3-pin XLR-type output for loss-free signal transfer and for immunity against RF pickup. To deliver its high performance, the Perception 170 requires 48-volt phantom power. The microphone is shipped with a flexible stand mount included. Backed by a two-year parts and labor warranty from AKG, the Perception 170 is a high-performance value. Small-diaphragm true-condenser capsule delivers wide frequency response with incredibly-accurate transients Equipped with switchable 20-dB attenuation switch for use in high SPL applications. Capable of 155 dB max SPL at less than 0.5% THD All-metal, die-cast chassis and well-designed output circuitry ensures high RF and EMI rejection Comes with bendable stand mount with metal insert and AKG mini-poster Backed by a two-year parts and labor warranty from AKG

AKG Acoustics, U.S.

Small-diaphragm, end-address true condenser cardioid microphone with 20-dB attenuation switch.

The AKG Perception 170 is a small-diaphragm, end-address true condenser microphone designed primarily for accurate pickup of musical instruments for recording or live sound applications. The Perception 170 delivers excellent performance with snare drum, hi-hat, drum overheads, percussion, acoustic guitars or other stringed instruments where its incredible transient response reproduces these sounds quite accurately. The Perception 170 features a 20-dB attenuation switch on the back of the microphone which allows it to be used in sound fields as high as 155 dB with less than 0.5% THD allowing it to be used on the loudest sources without overload. The Perception 170's response is characterized by smooth lows and mids with a carefully-shaped presence rise in the upper mids and highs that bring the captured sound forward in the mix without being bright or strident. The mic's features a rugged die-cast metal chassis equipped with a gold-plated 3-pin XLR-type output for loss-free signal transfer and for immunity against RF pickup. To deliver its high performance, the Perception 170 requires 48-volt phantom power. The microphone is shipped with a flexible stand mount included. Backed by a two-year parts and labor warranty from AKG, the Perception 170 is a high-performance value.

  • Small-diaphragm true-condenser capsule delivers wide frequency response with incredibly-accurate transients
  • Equipped with switchable 20-dB attenuation switch for use in high SPL applications. Capable of 155 dB max SPL at less than 0.5% THD
  • All-metal, die-cast chassis and well-designed output circuitry ensures high RF and EMI rejection
  • Comes with bendable stand mount with metal insert and AKG mini-poster
  • Backed by a two-year parts and labor warranty from AKG
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Perception 170
Product Name Perception 170
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details