Visual Sound, Inc. Earworn microphone (omnidirectional) PEM 60.18 blk

Description
beyerdynamic, Inc. Earworn microphone, omnidirectional, black, 4-pin LEMO The PEM 60 has been designed for "hands free" applications with wireless systems and is ideal for sales and product seminars, workshops, entertainers, dancers, drummers, keyboard players etc. It is also suitable for musicals and theatre use or for guided tours through museums, galleries or factories when using a wireless system. Featuring a small yet rugged ear loop, the PEM 60 is also suitable for spectacle wearers. The PEM 60 provides an omnidirectional polar pattern and is insensitive to handling and wind noise. Omnidirectional polar pattern Lightweight, flexible ear loop Suitable for spectacle wearers Unobtrusive design in black or beige Suitable for use with beltpack transmitters Supplied with pop shiel
Description
beyerdynamic, Inc. Earworn microphone, omnidirectional, black, 4-pin LEMO The PEM 60 has been designed for "hands free" applications with wireless systems and is ideal for sales and product seminars, workshops, entertainers, dancers, drummers, keyboard players etc. It is also suitable for musicals and theatre use or for guided tours through museums, galleries or factories when using a wireless system. Featuring a small yet rugged ear loop, the PEM 60 is also suitable for spectacle wearers. The PEM 60 provides an omnidirectional polar pattern and is insensitive to handling and wind noise. Omnidirectional polar pattern Lightweight, flexible ear loop Suitable for spectacle wearers Unobtrusive design in black or beige Suitable for use with beltpack transmitters Supplied with pop shiel

Suppliers

Company
Product
Description
Supplier Links
Earworn microphone (omnidirectional) - PEM 60.18 blk - Visual Sound, Inc.
Broomall, PA, USA
Earworn microphone (omnidirectional)
PEM 60.18 blk
Earworn microphone (omnidirectional) PEM 60.18 blk
beyerdynamic, Inc. Earworn microphone, omnidirectional, black, 4-pin LEMO The PEM 60 has been designed for "hands free" applications with wireless systems and is ideal for sales and product seminars, workshops, entertainers, dancers, drummers, keyboard players etc. It is also suitable for musicals and theatre use or for guided tours through museums, galleries or factories when using a wireless system. Featuring a small yet rugged ear loop, the PEM 60 is also suitable for spectacle wearers. The PEM 60 provides an omnidirectional polar pattern and is insensitive to handling and wind noise. Omnidirectional polar pattern Lightweight, flexible ear loop Suitable for spectacle wearers Unobtrusive design in black or beige Suitable for use with beltpack transmitters Supplied with pop shiel

beyerdynamic, Inc.

Earworn microphone, omnidirectional, black, 4-pin LEMO

The PEM 60 has been designed for "hands free" applications with wireless systems and is ideal for sales and product seminars, workshops, entertainers, dancers, drummers, keyboard players etc. It is also suitable for musicals and theatre use or for guided tours through museums, galleries or factories when using a wireless system. Featuring a small yet rugged ear loop, the PEM 60 is also suitable for spectacle wearers. The PEM 60 provides an omnidirectional polar pattern and is insensitive to handling and wind noise.

  • Omnidirectional polar pattern
  • Lightweight, flexible ear loop
  • Suitable for spectacle wearers
  • Unobtrusive design in black or beige
  • Suitable for use with beltpack transmitters
  • Supplied with pop shiel
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PEM 60.18 blk
Product Name Earworn microphone (omnidirectional)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Audio Products-Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
4 suppliers
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6050(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details