Visual Sound, Inc. Receiver PEM-500

Description
Nady Systems, Inc. - Pro Audio The PEM-500 offers a choice of 16 user selectable UHF channels in both the transmitter and receiver(s). *Portable bodypack receiver features a power switch, switchable built-in volume limiter, output level control, stereo/mono select switch, and two-color (red/green) 3-way unit ON/Signal/Low Battery LED indicator.. *Operates up to 6 hours (depending on volume) on a 9V alkaline battery. *Each receiver is supplied with a pair of miniature, lightweight (yet powerful) in-ear Koss? stereophones with soft rubber foam mounts in 3 shapes (conical, cylindrical and hexagonal) designed for fitted comfort and optimum acoustic transfer and isolation.. *Rear clip can be rotated 90? for attaching receiver either vertically or horizontally to clothes.
Description
Nady Systems, Inc. - Pro Audio The PEM-500 offers a choice of 16 user selectable UHF channels in both the transmitter and receiver(s). *Portable bodypack receiver features a power switch, switchable built-in volume limiter, output level control, stereo/mono select switch, and two-color (red/green) 3-way unit ON/Signal/Low Battery LED indicator.. *Operates up to 6 hours (depending on volume) on a 9V alkaline battery. *Each receiver is supplied with a pair of miniature, lightweight (yet powerful) in-ear Koss? stereophones with soft rubber foam mounts in 3 shapes (conical, cylindrical and hexagonal) designed for fitted comfort and optimum acoustic transfer and isolation.. *Rear clip can be rotated 90? for attaching receiver either vertically or horizontally to clothes.

Suppliers

Company
Product
Description
Supplier Links
Receiver - PEM-500 - Visual Sound, Inc.
Broomall, PA, USA
Receiver
PEM-500
Receiver PEM-500
Nady Systems, Inc. - Pro Audio The PEM-500 offers a choice of 16 user selectable UHF channels in both the transmitter and receiver(s). *Portable bodypack receiver features a power switch, switchable built-in volume limiter, output level control, stereo/mono select switch, and two-color (red/green) 3-way unit ON/Signal/Low Battery LED indicator.. *Operates up to 6 hours (depending on volume) on a 9V alkaline battery. *Each receiver is supplied with a pair of miniature, lightweight (yet powerful) in-ear Koss? stereophones with soft rubber foam mounts in 3 shapes (conical, cylindrical and hexagonal) designed for fitted comfort and optimum acoustic transfer and isolation.. *Rear clip can be rotated 90? for attaching receiver either vertically or horizontally to clothes.

Nady Systems, Inc. - Pro Audio

The PEM-500 offers a choice of 16 user selectable UHF channels in both the transmitter and receiver(s).

*Portable bodypack receiver features a power switch, switchable built-in volume limiter, output level control, stereo/mono select switch, and two-color (red/green) 3-way unit ON/Signal/Low Battery LED indicator.. *Operates up to 6 hours (depending on volume) on a 9V alkaline battery. *Each receiver is supplied with a pair of miniature, lightweight (yet powerful) in-ear Koss? stereophones with soft rubber foam mounts in 3 shapes (conical, cylindrical and hexagonal) designed for fitted comfort and optimum acoustic transfer and isolation.. *Rear clip can be rotated 90? for attaching receiver either vertically or horizontally to clothes.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PEM-500
Product Name Receiver
Unlock Full Specs
to access all available technical data

Similar Products

300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 1812077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
Energy Power 12 Sub Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 35 to 120 Hz
Weight 12154.20 g (428.80 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details