Visual Sound, Inc. PEM 10.18 SC PEM 10.18 SC

Description
beyerdynamic, Inc. Condenser presenter microphone, earhook, super lightweight, beige, cardioid polar pattern, 4-pin mini-XLR connector, cable length 3 ft., cable diameter 1.5 mm, sweatresistant Condenser presenter microphone, earhook, super lightweight, beige, cardioid polar pattern, 4-pin mini-XLR connector, cable length 3 ft., cable diameter 1.5 mm, sweatresistant
Description
beyerdynamic, Inc. Condenser presenter microphone, earhook, super lightweight, beige, cardioid polar pattern, 4-pin mini-XLR connector, cable length 3 ft., cable diameter 1.5 mm, sweatresistant Condenser presenter microphone, earhook, super lightweight, beige, cardioid polar pattern, 4-pin mini-XLR connector, cable length 3 ft., cable diameter 1.5 mm, sweatresistant

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
PEM 10.18 SC
PEM 10.18 SC
PEM 10.18 SC PEM 10.18 SC
beyerdynamic, Inc. Condenser presenter microphone, earhook, super lightweight, beige, cardioid polar pattern, 4-pin mini-XLR connector, cable length 3 ft., cable diameter 1.5 mm, sweatresistant Condenser presenter microphone, earhook, super lightweight, beige, cardioid polar pattern, 4-pin mini-XLR connector, cable length 3 ft., cable diameter 1.5 mm, sweatresistant

beyerdynamic, Inc.

Condenser presenter microphone, earhook, super lightweight, beige, cardioid polar pattern, 4-pin mini-XLR connector, cable length 3 ft., cable diameter 1.5 mm, sweatresistant

  • Condenser presenter microphone, earhook,
  • super lightweight, beige, cardioid polar pattern,
  • 4-pin mini-XLR connector,
  • cable length 3 ft., cable diameter 1.5 mm, sweatresistant
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PEM 10.18 SC
Product Name PEM 10.18 SC
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details