Visual Sound, Inc. Pelican's 1510 Carry On Case Pelican 1510

Description
Calzone Case Pelican's expansive line of water-resistant and watertight cases have proven immensely handy for photographers and video pros who need light weight and weatherproof performance. With over 75 popular models to choose from, it's easy to find the right Pelican for the job. Pelican's 1510 Carry On Case measures 19.75" x 11" x 7.60" and is watertight, crushproof, and dust proof. Designed for FAA maximum carry-on size, it includes a retractable extension handle, strong polyurethane wheels with stainless steel bearings, easy-open Double Throw latches, an open cell core with solid wall design, O-ring seal, Automatic Pressure Equalization Valve, and stainless steel hardware and padlock protectors.
Description
Calzone Case Pelican's expansive line of water-resistant and watertight cases have proven immensely handy for photographers and video pros who need light weight and weatherproof performance. With over 75 popular models to choose from, it's easy to find the right Pelican for the job. Pelican's 1510 Carry On Case measures 19.75" x 11" x 7.60" and is watertight, crushproof, and dust proof. Designed for FAA maximum carry-on size, it includes a retractable extension handle, strong polyurethane wheels with stainless steel bearings, easy-open Double Throw latches, an open cell core with solid wall design, O-ring seal, Automatic Pressure Equalization Valve, and stainless steel hardware and padlock protectors.

Suppliers

Company
Product
Description
Supplier Links
Pelican's 1510 Carry On Case - Pelican 1510 - Visual Sound, Inc.
Broomall, PA, USA
Pelican's 1510 Carry On Case
Pelican 1510
Pelican's 1510 Carry On Case Pelican 1510
Calzone Case Pelican's expansive line of water-resistant and watertight cases have proven immensely handy for photographers and video pros who need light weight and weatherproof performance. With over 75 popular models to choose from, it's easy to find the right Pelican for the job. Pelican's 1510 Carry On Case measures 19.75" x 11" x 7.60" and is watertight, crushproof, and dust proof. Designed for FAA maximum carry-on size, it includes a retractable extension handle, strong polyurethane wheels with stainless steel bearings, easy-open Double Throw latches, an open cell core with solid wall design, O-ring seal, Automatic Pressure Equalization Valve, and stainless steel hardware and padlock protectors.

Calzone Case

Pelican's expansive line of water-resistant and watertight cases have proven immensely handy for photographers and video pros who need light weight and weatherproof performance. With over 75 popular models to choose from, it's easy to find the right Pelican for the job. Pelican's 1510 Carry On Case measures 19.75" x 11" x 7.60" and is watertight, crushproof, and dust proof. Designed for FAA maximum carry-on size, it includes a retractable extension handle, strong polyurethane wheels with stainless steel bearings, easy-open Double Throw latches, an open cell core with solid wall design, O-ring seal, Automatic Pressure Equalization Valve, and stainless steel hardware and padlock protectors.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number Pelican 1510
Product Name Pelican's 1510 Carry On Case
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details