Visual Sound, Inc. Peavey Mic Clip Peavey Mic Clip

Description
Peavey Electronics Softer, more pliable mic clip equipped with metal mic clip adapter base with standard 5/8 inch -27 thread
Description
Peavey Electronics Softer, more pliable mic clip equipped with metal mic clip adapter base with standard 5/8 inch -27 thread

Suppliers

Company
Product
Description
Supplier Links
Peavey Mic Clip - Peavey Mic Clip - Visual Sound, Inc.
Broomall, PA, USA
Peavey Mic Clip
Peavey Mic Clip
Peavey Mic Clip Peavey Mic Clip
Peavey Electronics Softer, more pliable mic clip equipped with metal mic clip adapter base with standard 5/8 inch -27 thread

Peavey Electronics

Softer, more pliable mic clip equipped with metal mic clip adapter base with standard 5/8 inch -27 thread

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Peavey Mic Clip
Product Name Peavey Mic Clip
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - IM69D130V01XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
Omnidirectional Microphones - CEM-OB60278-423G-XLZC01-AL-W - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
View Details