Visual Sound, Inc. 2U Rackmount Power Distribution Unit PDUMH30NET

Description
Tripp Lite Power Protection - Switched, Metered PDU with Remote Monitoring for Networks with Individually Switchable Outlets, Current Metering, Remote Monitoring and Control Tripp Lite Switched, Metered Rack Power Distribution Units enable a variety of advanced network control and monitoring functions by giving IT Managers the ability to turn on, turn off, recycle or lock-out power to each individual receptacle and remotely monitor PDU power consumption and in-rack environmental conditions. Switched PDU systems can be accessed, configured and controlled through secure web, SNMP or Telnet Interface. Individually switched outlets can be controlled via a built-in web/network interface, enabling remote reboot of unresponsive network hardware. User defined power-up and power-down outlet sequences ensure proper operation of interdependent IT systems and prevent inrush-related overloads as devices are powered on. Programmable load-shedding of less critical devices at user-defined intervals extends UPS uptime in response to power failures. Unused PDU outlets can be electronically locked-off to prevent powering of unauthorized hardware. PDU power consumption (current) is displayed locally and can be monitored via the web/network interface, with user-defined alarms to warn of potential overloads before critical IT mains or branch breakers trip. Optional ENVIROSENSE temperature/humidity probe enables remote monitoring of in-rack environmental conditions and alarms for up to 3 user supplied contact-closure sensors. Supports real-time monitoring, notification and logging of all on-board reporting functions with user-specified alarm thresholds and actions for each reported condition. Switched PDU systems can be accessed, configured and controlled through secure web, SNMP or Telnet Interface. PDUMH30NET Switched, Metered, 2U rack PDU supports 30A maximum capacity at 120V (agency de-rated to 24 amps). Includes attached L5-30P input plug and 16 5-15/20R switched outlets arranged in two separately breakered 8 outlet banks. Visual and remote current monitoring tracks the current for each 8 outlet bank separately, plus offers total power consumption for all 16 outlets combined. Supports 2U rackmount installation in 19 inch 4 post rack enclosures. 2POSTRMKITWM enables installation in 2 post relay racks. Included cord retention brackets keep vital network equipment plugged in and continuously powered.
Description
Tripp Lite Power Protection - Switched, Metered PDU with Remote Monitoring for Networks with Individually Switchable Outlets, Current Metering, Remote Monitoring and Control Tripp Lite Switched, Metered Rack Power Distribution Units enable a variety of advanced network control and monitoring functions by giving IT Managers the ability to turn on, turn off, recycle or lock-out power to each individual receptacle and remotely monitor PDU power consumption and in-rack environmental conditions. Switched PDU systems can be accessed, configured and controlled through secure web, SNMP or Telnet Interface. Individually switched outlets can be controlled via a built-in web/network interface, enabling remote reboot of unresponsive network hardware. User defined power-up and power-down outlet sequences ensure proper operation of interdependent IT systems and prevent inrush-related overloads as devices are powered on. Programmable load-shedding of less critical devices at user-defined intervals extends UPS uptime in response to power failures. Unused PDU outlets can be electronically locked-off to prevent powering of unauthorized hardware. PDU power consumption (current) is displayed locally and can be monitored via the web/network interface, with user-defined alarms to warn of potential overloads before critical IT mains or branch breakers trip. Optional ENVIROSENSE temperature/humidity probe enables remote monitoring of in-rack environmental conditions and alarms for up to 3 user supplied contact-closure sensors. Supports real-time monitoring, notification and logging of all on-board reporting functions with user-specified alarm thresholds and actions for each reported condition. Switched PDU systems can be accessed, configured and controlled through secure web, SNMP or Telnet Interface. PDUMH30NET Switched, Metered, 2U rack PDU supports 30A maximum capacity at 120V (agency de-rated to 24 amps). Includes attached L5-30P input plug and 16 5-15/20R switched outlets arranged in two separately breakered 8 outlet banks. Visual and remote current monitoring tracks the current for each 8 outlet bank separately, plus offers total power consumption for all 16 outlets combined. Supports 2U rackmount installation in 19 inch 4 post rack enclosures. 2POSTRMKITWM enables installation in 2 post relay racks. Included cord retention brackets keep vital network equipment plugged in and continuously powered.

Suppliers

Company
Product
Description
Supplier Links
2U Rackmount Power Distribution Unit - PDUMH30NET - Visual Sound, Inc.
Broomall, PA, USA
2U Rackmount Power Distribution Unit
PDUMH30NET
2U Rackmount Power Distribution Unit PDUMH30NET
Tripp Lite Power Protection - Switched, Metered PDU with Remote Monitoring for Networks with Individually Switchable Outlets, Current Metering, Remote Monitoring and Control Tripp Lite Switched, Metered Rack Power Distribution Units enable a variety of advanced network control and monitoring functions by giving IT Managers the ability to turn on, turn off, recycle or lock-out power to each individual receptacle and remotely monitor PDU power consumption and in-rack environmental conditions. Switched PDU systems can be accessed, configured and controlled through secure web, SNMP or Telnet Interface. Individually switched outlets can be controlled via a built-in web/network interface, enabling remote reboot of unresponsive network hardware. User defined power-up and power-down outlet sequences ensure proper operation of interdependent IT systems and prevent inrush-related overloads as devices are powered on. Programmable load-shedding of less critical devices at user-defined intervals extends UPS uptime in response to power failures. Unused PDU outlets can be electronically locked-off to prevent powering of unauthorized hardware. PDU power consumption (current) is displayed locally and can be monitored via the web/network interface, with user-defined alarms to warn of potential overloads before critical IT mains or branch breakers trip. Optional ENVIROSENSE temperature/humidity probe enables remote monitoring of in-rack environmental conditions and alarms for up to 3 user supplied contact-closure sensors. Supports real-time monitoring, notification and logging of all on-board reporting functions with user-specified alarm thresholds and actions for each reported condition. Switched PDU systems can be accessed, configured and controlled through secure web, SNMP or Telnet Interface. PDUMH30NET Switched, Metered, 2U rack PDU supports 30A maximum capacity at 120V (agency de-rated to 24 amps). Includes attached L5-30P input plug and 16 5-15/20R switched outlets arranged in two separately breakered 8 outlet banks. Visual and remote current monitoring tracks the current for each 8 outlet bank separately, plus offers total power consumption for all 16 outlets combined. Supports 2U rackmount installation in 19 inch 4 post rack enclosures. 2POSTRMKITWM enables installation in 2 post relay racks. Included cord retention brackets keep vital network equipment plugged in and continuously powered.

Tripp Lite Power Protection - Switched, Metered PDU with Remote Monitoring for Networks with Individually Switchable Outlets, Current Metering, Remote Monitoring and Control

Tripp Lite Switched, Metered Rack Power Distribution Units enable a variety of advanced network control and monitoring functions by giving IT Managers the ability to turn on, turn off, recycle or lock-out power to each individual receptacle and remotely monitor PDU power consumption and in-rack environmental conditions. Switched PDU systems can be accessed, configured and controlled through secure web, SNMP or Telnet Interface. Individually switched outlets can be controlled via a built-in web/network interface, enabling remote reboot of unresponsive network hardware. User defined power-up and power-down outlet sequences ensure proper operation of interdependent IT systems and prevent inrush-related overloads as devices are powered on. Programmable load-shedding of less critical devices at user-defined intervals extends UPS uptime in response to power failures. Unused PDU outlets can be electronically locked-off to prevent powering of unauthorized hardware. PDU power consumption (current) is displayed locally and can be monitored via the web/network interface, with user-defined alarms to warn of potential overloads before critical IT mains or branch breakers trip. Optional ENVIROSENSE temperature/humidity probe enables remote monitoring of in-rack environmental conditions and alarms for up to 3 user supplied contact-closure sensors. Supports real-time monitoring, notification and logging of all on-board reporting functions with user-specified alarm thresholds and actions for each reported condition. Switched PDU systems can be accessed, configured and controlled through secure web, SNMP or Telnet Interface.
PDUMH30NET Switched, Metered, 2U rack PDU supports 30A maximum capacity at 120V (agency de-rated to 24 amps). Includes attached L5-30P input plug and 16 5-15/20R switched outlets arranged in two separately breakered 8 outlet banks. Visual and remote current monitoring tracks the current for each 8 outlet bank separately, plus offers total power consumption for all 16 outlets combined. Supports 2U rackmount installation in 19 inch 4 post rack enclosures. 2POSTRMKITWM enables installation in 2 post relay racks. Included cord retention brackets keep vital network equipment plugged in and continuously powered.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number PDUMH30NET
Product Name 2U Rackmount Power Distribution Unit
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00236 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - CEM-12-1 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details