Visual Sound, Inc. The latest generation of Pioneer KURO in 50 inches. PDP-5020FD

Description
Pioneer Electronics (USA) Inc. The PDP-5020FD offers 50 inches of high-definition 1080p viewing and deeper black levels than ever before. 50-Inch Class High-Definition 1080p Flat Panel New Deeper Intense Blacks for Unmatched Contrast Thinner Cosmetic Design New Home Media Gallery Home Network Connectivity 4 Independent HDML 1.3 Inputs Anti-Reflective Filter Subwoofer Output New Improved Optimum Mode Smooth Film Room Light Sensor Standard 3:2 and Advanced PureCinema with 3:3 Pulldown Fully Integrated ATSC and NTSC Tuner with Clear QAM V-Chip Parental Control Remote Control
Description
Pioneer Electronics (USA) Inc. The PDP-5020FD offers 50 inches of high-definition 1080p viewing and deeper black levels than ever before. 50-Inch Class High-Definition 1080p Flat Panel New Deeper Intense Blacks for Unmatched Contrast Thinner Cosmetic Design New Home Media Gallery Home Network Connectivity 4 Independent HDML 1.3 Inputs Anti-Reflective Filter Subwoofer Output New Improved Optimum Mode Smooth Film Room Light Sensor Standard 3:2 and Advanced PureCinema with 3:3 Pulldown Fully Integrated ATSC and NTSC Tuner with Clear QAM V-Chip Parental Control Remote Control

Suppliers

Company
Product
Description
Supplier Links
The latest generation of Pioneer KURO in 50 inches. - PDP-5020FD - Visual Sound, Inc.
Broomall, PA, USA
The latest generation of Pioneer KURO in 50 inches.
PDP-5020FD
The latest generation of Pioneer KURO in 50 inches. PDP-5020FD
Pioneer Electronics (USA) Inc. The PDP-5020FD offers 50 inches of high-definition 1080p viewing and deeper black levels than ever before. 50-Inch Class High-Definition 1080p Flat Panel New Deeper Intense Blacks for Unmatched Contrast Thinner Cosmetic Design New Home Media Gallery Home Network Connectivity 4 Independent HDML 1.3 Inputs Anti-Reflective Filter Subwoofer Output New Improved Optimum Mode Smooth Film Room Light Sensor Standard 3:2 and Advanced PureCinema with 3:3 Pulldown Fully Integrated ATSC and NTSC Tuner with Clear QAM V-Chip Parental Control Remote Control

Pioneer Electronics (USA) Inc.

The PDP-5020FD offers 50 inches of high-definition 1080p viewing and deeper black levels than ever before.

  • 50-Inch Class High-Definition
  • 1080p Flat Panel
  • New Deeper Intense Blacks for Unmatched Contrast
  • Thinner Cosmetic Design
  • New Home Media Gallery Home Network Connectivity
  • 4 Independent HDML 1.3 Inputs
  • Anti-Reflective Filter
  • Subwoofer Output
  • New Improved Optimum Mode
  • Smooth Film
  • Room Light Sensor
  • Standard 3:2 and Advanced PureCinema with 3:3 Pulldown
  • Fully Integrated ATSC and NTSC Tuner with Clear QAM
  • V-Chip Parental Control
  • Remote Control
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number PDP-5020FD
Product Name The latest generation of Pioneer KURO in 50 inches.
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 204635 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types MIPI
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types RGB
Screen Resolution VGA (640 x 480)
View Details
3M Touch Systems
Specs
Monitor Type LCD Display
Input Types DVI; USB; VGA
Screen Resolution SXGA (1280 x 1024)
View Details