Visual Sound, Inc. Compression Driver 60 W, w/Xfmr PD60AT

Description
Atlas Sound The PD-60AT is a fully environment-resistan t 60 watt driver for indoor or outdoor applications recommended for use in expansive and/or high ambient sound-level areas. Unit features a sound chamber, phasing plug and magnetic-structure components machined to optimum tolerances. Plane wave frequency response is 100 - 3,700 Hz (+5dB). The PD-60AT features a built-in varnish impregnated, multi-tap 70 volt line-matching transformer. Corrosion-resistant terminal connections are protected by a transparent, impact-resistant plastic cover which provides strain relief for the interconnecting cable. The PD-60AT is terminated in standard 1 3/8"-"18" thread male couplings for use with screw-on horns. Driver provides Accurate Sound Reproduction, Optimum Intelligibility And Dependable Performance Perfect For High Power 70.7V Public Address Systems Use With CJ-46 BIA100 And DR Series Horns
Description
Atlas Sound The PD-60AT is a fully environment-resistan t 60 watt driver for indoor or outdoor applications recommended for use in expansive and/or high ambient sound-level areas. Unit features a sound chamber, phasing plug and magnetic-structure components machined to optimum tolerances. Plane wave frequency response is 100 - 3,700 Hz (+5dB). The PD-60AT features a built-in varnish impregnated, multi-tap 70 volt line-matching transformer. Corrosion-resistant terminal connections are protected by a transparent, impact-resistant plastic cover which provides strain relief for the interconnecting cable. The PD-60AT is terminated in standard 1 3/8"-"18" thread male couplings for use with screw-on horns. Driver provides Accurate Sound Reproduction, Optimum Intelligibility And Dependable Performance Perfect For High Power 70.7V Public Address Systems Use With CJ-46 BIA100 And DR Series Horns

Suppliers

Company
Product
Description
Supplier Links
Compression Driver 60 W, w/Xfmr - PD60AT - Visual Sound, Inc.
Broomall, PA, USA
Compression Driver 60 W, w/Xfmr
PD60AT
Compression Driver 60 W, w/Xfmr PD60AT
Atlas Sound The PD-60AT is a fully environment-resistan t 60 watt driver for indoor or outdoor applications recommended for use in expansive and/or high ambient sound-level areas. Unit features a sound chamber, phasing plug and magnetic-structure components machined to optimum tolerances. Plane wave frequency response is 100 - 3,700 Hz (+5dB). The PD-60AT features a built-in varnish impregnated, multi-tap 70 volt line-matching transformer. Corrosion-resistant terminal connections are protected by a transparent, impact-resistant plastic cover which provides strain relief for the interconnecting cable. The PD-60AT is terminated in standard 1 3/8"-"18" thread male couplings for use with screw-on horns. Driver provides Accurate Sound Reproduction, Optimum Intelligibility And Dependable Performance Perfect For High Power 70.7V Public Address Systems Use With CJ-46 BIA100 And DR Series Horns

Atlas Sound

The PD-60AT is a fully environment-resistant 60 watt driver for indoor or outdoor applications recommended for use in expansive and/or high ambient sound-level areas. Unit features a sound chamber, phasing plug and magnetic-structure components machined to optimum tolerances. Plane wave frequency response is 100 - 3,700 Hz (+5dB).
The PD-60AT features a built-in varnish impregnated, multi-tap 70 volt line-matching transformer. Corrosion-resistant terminal connections are protected by a transparent, impact-resistant plastic cover which provides strain relief for the interconnecting cable. The PD-60AT is terminated in standard 1 3/8"-"18" thread male couplings for use with screw-on horns.

  • Driver provides Accurate Sound Reproduction, Optimum Intelligibility And Dependable Performance
  • Perfect For High Power 70.7V Public Address Systems
  • Use With CJ-46 BIA100 And DR Series Horns
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PD60AT
Product Name Compression Driver 60 W, w/Xfmr
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102757 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details