Visual Sound, Inc. High Output, Three-Way, 90 x 50 Degree Full Range Loudspeaker with Dual 12 Inch Slot Loaded LF, Black Finish PD5322/95

Description
JBL Professional PD5322/95 is a Precision directivity™ 90° by 50° full range, three-way loudspeaker designed for use in arrays or singly in demanding music or speech system applications. PD5322/95 is a Precision directivity™ 90° by 50° full range, three-way loudspeaker designed for use in arrays or singly in demanding music or speech system applications requiring high output capabiliy with excellent pattern control and low frequency extension to 40 Hz. The low frequency section, two 2206H 300 mm (12 in) VGC™ Vented Gap Cooled low frequency transducers, offer high power handling and low power compression for high continuous SPL capability. A newly designed LF loading plate provides the highest possible sensitivity, low frequency output and system reliability. The loudspeaker can be operated in either bi-amplified passive mid/high) or in tri-amplified mode. Two high power 300 mm (12 in) low frequency drivers in a compact slot-loaded configuration for low frequency extension to 40 Hz High power 200 mm (8in) dual coil CMCD™ Cone Midrange Compression Driver provides sensitivity and high continuous SPL capability along with low distortion, extended bandwidth and improved phase coherence Large format neodymium HF driver provides clear, intelligible high frequency projection Large PT™ Progressive Transition™ waveguides provide broad band 90° x 50° pattern control, low distortion at high SPL levels and smooth frequency response Rotatable mid and high frequency waveguides allow either horizontal or vertical cabinet orientation Sophisticated, steep-slope passive crossover network with switchable bi-amp/tri-amp crossover modes
Description
JBL Professional PD5322/95 is a Precision directivity™ 90° by 50° full range, three-way loudspeaker designed for use in arrays or singly in demanding music or speech system applications. PD5322/95 is a Precision directivity™ 90° by 50° full range, three-way loudspeaker designed for use in arrays or singly in demanding music or speech system applications requiring high output capabiliy with excellent pattern control and low frequency extension to 40 Hz. The low frequency section, two 2206H 300 mm (12 in) VGC™ Vented Gap Cooled low frequency transducers, offer high power handling and low power compression for high continuous SPL capability. A newly designed LF loading plate provides the highest possible sensitivity, low frequency output and system reliability. The loudspeaker can be operated in either bi-amplified passive mid/high) or in tri-amplified mode. Two high power 300 mm (12 in) low frequency drivers in a compact slot-loaded configuration for low frequency extension to 40 Hz High power 200 mm (8in) dual coil CMCD™ Cone Midrange Compression Driver provides sensitivity and high continuous SPL capability along with low distortion, extended bandwidth and improved phase coherence Large format neodymium HF driver provides clear, intelligible high frequency projection Large PT™ Progressive Transition™ waveguides provide broad band 90° x 50° pattern control, low distortion at high SPL levels and smooth frequency response Rotatable mid and high frequency waveguides allow either horizontal or vertical cabinet orientation Sophisticated, steep-slope passive crossover network with switchable bi-amp/tri-amp crossover modes

Suppliers

Company
Product
Description
Supplier Links
High Output, Three-Way, 90 x 50 Degree Full Range Loudspeaker with Dual 12 Inch Slot Loaded LF, Black Finish - PD5322/95 - Visual Sound, Inc.
Broomall, PA, USA
High Output, Three-Way, 90 x 50 Degree Full Range Loudspeaker with Dual 12 Inch Slot Loaded LF, Black Finish
PD5322/95
High Output, Three-Way, 90 x 50 Degree Full Range Loudspeaker with Dual 12 Inch Slot Loaded LF, Black Finish PD5322/95
JBL Professional PD5322/95 is a Precision directivity™ 90° by 50° full range, three-way loudspeaker designed for use in arrays or singly in demanding music or speech system applications. PD5322/95 is a Precision directivity™ 90° by 50° full range, three-way loudspeaker designed for use in arrays or singly in demanding music or speech system applications requiring high output capabiliy with excellent pattern control and low frequency extension to 40 Hz. The low frequency section, two 2206H 300 mm (12 in) VGC™ Vented Gap Cooled low frequency transducers, offer high power handling and low power compression for high continuous SPL capability. A newly designed LF loading plate provides the highest possible sensitivity, low frequency output and system reliability. The loudspeaker can be operated in either bi-amplified passive mid/high) or in tri-amplified mode. Two high power 300 mm (12 in) low frequency drivers in a compact slot-loaded configuration for low frequency extension to 40 Hz High power 200 mm (8in) dual coil CMCD™ Cone Midrange Compression Driver provides sensitivity and high continuous SPL capability along with low distortion, extended bandwidth and improved phase coherence Large format neodymium HF driver provides clear, intelligible high frequency projection Large PT™ Progressive Transition™ waveguides provide broad band 90° x 50° pattern control, low distortion at high SPL levels and smooth frequency response Rotatable mid and high frequency waveguides allow either horizontal or vertical cabinet orientation Sophisticated, steep-slope passive crossover network with switchable bi-amp/tri-amp crossover modes

JBL Professional

PD5322/95 is a Precision directivity™ 90° by 50° full range, three-way loudspeaker designed for use in arrays or singly in demanding music or speech system applications.

PD5322/95 is a Precision directivity™ 90° by 50° full range, three-way loudspeaker designed for use in arrays or singly in demanding music or speech system applications requiring high output capabiliy with excellent pattern control and low frequency extension to 40 Hz. The low frequency section, two 2206H 300 mm (12 in) VGC™ Vented Gap Cooled low frequency transducers, offer high power handling and low power compression for high continuous SPL capability. A newly designed LF loading plate provides the highest possible sensitivity, low frequency output and system reliability. The loudspeaker can be operated in either bi-amplified passive mid/high) or in tri-amplified mode.

  • Two high power 300 mm (12 in) low frequency drivers in a compact slot-loaded configuration for low frequency extension to 40 Hz
  • High power 200 mm (8in) dual coil CMCD™ Cone Midrange Compression Driver provides sensitivity and high continuous SPL capability along with low distortion, extended bandwidth and improved phase coherence
  • Large format neodymium HF driver provides clear, intelligible high frequency projection
  • Large PT™ Progressive Transition™ waveguides provide broad band 90° x 50° pattern control, low distortion at high SPL levels and smooth frequency response
  • Rotatable mid and high frequency waveguides allow either horizontal or vertical cabinet orientation
  • Sophisticated, steep-slope passive crossover network with switchable bi-amp/tri-amp crossover modes
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PD5322/95
Product Name High Output, Three-Way, 90 x 50 Degree Full Range Loudspeaker with Dual 12 Inch Slot Loaded LF, Black Finish
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 526813 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Impedance 50 ohms
View Details
Home Audio, In-Ceiling Speaker - HSi 480 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speakers - PB-2315PK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 78 dB
Nominal Power 0.1000 watts
Maximum Power 0.1500 watts
View Details
3 suppliers