Visual Sound, Inc. Weather Resistant High Sensitivity, Two-Way, 60 x 40 Degree Full Range Loudspeaker with Horn Loaded 12 Inch LF for Outdoor Placement PD5212/64-WRC

Description
JBL Professional PD5212/64 is a Precision Directivity™ 60° by 40° loudspeaker designed for applications requiring high output capability with excellent pattern control. PD5212/64 can be utilized alone in music or speech systems where frequency extension to 80 Hz is adequate or combined with subwoofers to create extended bandwidth full-range systems. The M222-8A 300 mm (12 in) low frequency transducer features high sensitivity and low power compression for high continuous SPL capability. It is horn-loaded for additional sensitivity and improved pattern control. A newly designed low frequency phasing plug extends frequency response, providing smoother transition to the high frequency driver. The 2451H-1 large format high frequency compression driver utilizes a neodymium magnet and pure titanium diaphragm to deliver clear and intelligible high frequency projection, extended frequency response, and low distortion at even the highest drive levels. PD5212/64 is part of JBL's broad lineup of installed sound loudspeakers, complementing the larger PD700 mid-high cabinets with a more compact size and greater low frequency extension, and supplementing the smaller AE Series cabinets with higher SPL capability and larger horns for pattern control to a lower frequency. 300 mm (12 inch) horn-loaded LF and large format HF Driver - high sensitivity design with high continuous SPL capability Large PT™ Progressive Transition™ waveguides provide broad band 90° x 50° pattern control, low distortion at high SPL levels and smooth frequency response Rotatable low and high frequency waveguides allow either horizontal or vertical cabinet orientation Sophisticated, steep-slope passive crossover network with switchable bi-amp/passive crossover modes
Description
JBL Professional PD5212/64 is a Precision Directivity™ 60° by 40° loudspeaker designed for applications requiring high output capability with excellent pattern control. PD5212/64 can be utilized alone in music or speech systems where frequency extension to 80 Hz is adequate or combined with subwoofers to create extended bandwidth full-range systems. The M222-8A 300 mm (12 in) low frequency transducer features high sensitivity and low power compression for high continuous SPL capability. It is horn-loaded for additional sensitivity and improved pattern control. A newly designed low frequency phasing plug extends frequency response, providing smoother transition to the high frequency driver. The 2451H-1 large format high frequency compression driver utilizes a neodymium magnet and pure titanium diaphragm to deliver clear and intelligible high frequency projection, extended frequency response, and low distortion at even the highest drive levels. PD5212/64 is part of JBL's broad lineup of installed sound loudspeakers, complementing the larger PD700 mid-high cabinets with a more compact size and greater low frequency extension, and supplementing the smaller AE Series cabinets with higher SPL capability and larger horns for pattern control to a lower frequency. 300 mm (12 inch) horn-loaded LF and large format HF Driver - high sensitivity design with high continuous SPL capability Large PT™ Progressive Transition™ waveguides provide broad band 90° x 50° pattern control, low distortion at high SPL levels and smooth frequency response Rotatable low and high frequency waveguides allow either horizontal or vertical cabinet orientation Sophisticated, steep-slope passive crossover network with switchable bi-amp/passive crossover modes

Suppliers

Company
Product
Description
Supplier Links
Weather Resistant High Sensitivity, Two-Way, 60 x 40 Degree Full Range Loudspeaker with Horn Loaded 12 Inch LF for Outdoor Placement - PD5212/64-WRC - Visual Sound, Inc.
Broomall, PA, USA
Weather Resistant High Sensitivity, Two-Way, 60 x 40 Degree Full Range Loudspeaker with Horn Loaded 12 Inch LF for Outdoor Placement
PD5212/64-WRC
Weather Resistant High Sensitivity, Two-Way, 60 x 40 Degree Full Range Loudspeaker with Horn Loaded 12 Inch LF for Outdoor Placement PD5212/64-WRC
JBL Professional PD5212/64 is a Precision Directivity™ 60° by 40° loudspeaker designed for applications requiring high output capability with excellent pattern control. PD5212/64 can be utilized alone in music or speech systems where frequency extension to 80 Hz is adequate or combined with subwoofers to create extended bandwidth full-range systems. The M222-8A 300 mm (12 in) low frequency transducer features high sensitivity and low power compression for high continuous SPL capability. It is horn-loaded for additional sensitivity and improved pattern control. A newly designed low frequency phasing plug extends frequency response, providing smoother transition to the high frequency driver. The 2451H-1 large format high frequency compression driver utilizes a neodymium magnet and pure titanium diaphragm to deliver clear and intelligible high frequency projection, extended frequency response, and low distortion at even the highest drive levels. PD5212/64 is part of JBL's broad lineup of installed sound loudspeakers, complementing the larger PD700 mid-high cabinets with a more compact size and greater low frequency extension, and supplementing the smaller AE Series cabinets with higher SPL capability and larger horns for pattern control to a lower frequency. 300 mm (12 inch) horn-loaded LF and large format HF Driver - high sensitivity design with high continuous SPL capability Large PT™ Progressive Transition™ waveguides provide broad band 90° x 50° pattern control, low distortion at high SPL levels and smooth frequency response Rotatable low and high frequency waveguides allow either horizontal or vertical cabinet orientation Sophisticated, steep-slope passive crossover network with switchable bi-amp/passive crossover modes

JBL Professional

PD5212/64 is a Precision Directivity™ 60° by 40° loudspeaker designed for applications requiring high output capability with excellent pattern control. PD5212/64 can be utilized alone in music or speech systems where frequency extension to 80 Hz is adequate or combined with subwoofers to create extended bandwidth full-range systems. The M222-8A 300 mm (12 in) low frequency transducer features high sensitivity and low power compression for high continuous SPL capability. It is horn-loaded for additional sensitivity and improved pattern control. A newly designed low frequency phasing plug extends frequency response, providing smoother transition to the high frequency driver. The 2451H-1 large format high frequency compression driver utilizes a neodymium magnet and pure titanium diaphragm to deliver clear and intelligible high frequency projection, extended frequency response, and low distortion at even the highest drive levels. PD5212/64 is part of JBL's broad lineup of installed sound loudspeakers, complementing the larger PD700 mid-high cabinets with a more compact size and greater low frequency extension, and supplementing the smaller AE Series cabinets with higher SPL capability and larger horns for pattern control to a lower frequency.

  • 300 mm (12 inch) horn-loaded LF and large format HF Driver - high sensitivity design with high continuous SPL capability
  • Large PT™ Progressive Transition™ waveguides provide broad band 90° x 50° pattern control, low distortion at high SPL levels and smooth frequency response
  • Rotatable low and high frequency waveguides allow either horizontal or vertical cabinet orientation
  • Sophisticated, steep-slope passive crossover network with switchable bi-amp/passive crossover modes
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PD5212/64-WRC
Product Name Weather Resistant High Sensitivity, Two-Way, 60 x 40 Degree Full Range Loudspeaker with Horn Loaded 12 Inch LF for Outdoor Placement
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 2318264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 4.02 inch (102 mm)
View Details
Speakers - PLS-75F25AL05-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 107 Hz
View Details