Visual Sound, Inc. Weather Resistant High Sensitivity, Two-Way, 40 x 30 Degree Full Range Loudspeaker with Horn Loaded 12 Inch LF for Direct Exposure PD5212/43-WRX

Description
JBL Professional PD5212/43 is a Precision Directivity™ 40° by 30° loudspeaker designed for applications requiring high output capability with excellent pattern control. PD5212/43 can be utilized alone in music or speech systems where frequency extension to 80 Hz is adequate or combined with subwoofers to create extended bandwidth full-range systems. The M222-8A 300 mm (12 in) low frequency transducer features high sensitivity and low power compression for high continuous SPL capability. It is horn-loaded for additional sensitivity and improved pattern control. A newly designed low frequency phasing plug extends frequency response, providing smoother transition to the high frequency driver. The 2451H-1 large format high frequency compression driver utilizes a neodymium magnet and pure titanium diaphragm to deliver clear and intelligible high frequency projection, extended frequency response, and low distortion at even the highest drive levels. PD5212/43 is part of JBL's broad lineup of installed sound loudspeakers, complementing the larger PD700 mid-high cabinets with a more compact size and greater low frequency extension, and supplementing the smaller AE Series cabinets with higher SPL capability and larger horns for pattern control to a lower frequency. 300 mm (12 in) horn-loaded LF and large format HF Driver - high sensitivity design with high continuous SPL capability Large PT™ Progressive Transition™ waveguides provide broad band 40° x 30° pattern control, low distortion at high SPL levels and smooth frequency response Rotatable low and high frequency waveguides allow either horizontal or vertical cabinet orientation Sophisticated, steep-slope passive crossover network with switchable bi-amp/passive crossover modes
Description
JBL Professional PD5212/43 is a Precision Directivity™ 40° by 30° loudspeaker designed for applications requiring high output capability with excellent pattern control. PD5212/43 can be utilized alone in music or speech systems where frequency extension to 80 Hz is adequate or combined with subwoofers to create extended bandwidth full-range systems. The M222-8A 300 mm (12 in) low frequency transducer features high sensitivity and low power compression for high continuous SPL capability. It is horn-loaded for additional sensitivity and improved pattern control. A newly designed low frequency phasing plug extends frequency response, providing smoother transition to the high frequency driver. The 2451H-1 large format high frequency compression driver utilizes a neodymium magnet and pure titanium diaphragm to deliver clear and intelligible high frequency projection, extended frequency response, and low distortion at even the highest drive levels. PD5212/43 is part of JBL's broad lineup of installed sound loudspeakers, complementing the larger PD700 mid-high cabinets with a more compact size and greater low frequency extension, and supplementing the smaller AE Series cabinets with higher SPL capability and larger horns for pattern control to a lower frequency. 300 mm (12 in) horn-loaded LF and large format HF Driver - high sensitivity design with high continuous SPL capability Large PT™ Progressive Transition™ waveguides provide broad band 40° x 30° pattern control, low distortion at high SPL levels and smooth frequency response Rotatable low and high frequency waveguides allow either horizontal or vertical cabinet orientation Sophisticated, steep-slope passive crossover network with switchable bi-amp/passive crossover modes

Suppliers

Company
Product
Description
Supplier Links
Weather Resistant High Sensitivity, Two-Way, 40 x 30 Degree Full Range Loudspeaker with Horn Loaded 12 Inch LF for Direct Exposure - PD5212/43-WRX - Visual Sound, Inc.
Broomall, PA, USA
Weather Resistant High Sensitivity, Two-Way, 40 x 30 Degree Full Range Loudspeaker with Horn Loaded 12 Inch LF for Direct Exposure
PD5212/43-WRX
Weather Resistant High Sensitivity, Two-Way, 40 x 30 Degree Full Range Loudspeaker with Horn Loaded 12 Inch LF for Direct Exposure PD5212/43-WRX
JBL Professional PD5212/43 is a Precision Directivity™ 40° by 30° loudspeaker designed for applications requiring high output capability with excellent pattern control. PD5212/43 can be utilized alone in music or speech systems where frequency extension to 80 Hz is adequate or combined with subwoofers to create extended bandwidth full-range systems. The M222-8A 300 mm (12 in) low frequency transducer features high sensitivity and low power compression for high continuous SPL capability. It is horn-loaded for additional sensitivity and improved pattern control. A newly designed low frequency phasing plug extends frequency response, providing smoother transition to the high frequency driver. The 2451H-1 large format high frequency compression driver utilizes a neodymium magnet and pure titanium diaphragm to deliver clear and intelligible high frequency projection, extended frequency response, and low distortion at even the highest drive levels. PD5212/43 is part of JBL's broad lineup of installed sound loudspeakers, complementing the larger PD700 mid-high cabinets with a more compact size and greater low frequency extension, and supplementing the smaller AE Series cabinets with higher SPL capability and larger horns for pattern control to a lower frequency. 300 mm (12 in) horn-loaded LF and large format HF Driver - high sensitivity design with high continuous SPL capability Large PT™ Progressive Transition™ waveguides provide broad band 40° x 30° pattern control, low distortion at high SPL levels and smooth frequency response Rotatable low and high frequency waveguides allow either horizontal or vertical cabinet orientation Sophisticated, steep-slope passive crossover network with switchable bi-amp/passive crossover modes

JBL Professional

PD5212/43 is a Precision Directivity™ 40° by 30° loudspeaker designed for applications requiring high output capability with excellent pattern control. PD5212/43 can be utilized alone in music or speech systems where frequency extension to 80 Hz is adequate or combined with subwoofers to create extended bandwidth full-range systems. The M222-8A 300 mm (12 in) low frequency transducer features high sensitivity and low power compression for high continuous SPL capability. It is horn-loaded for additional sensitivity and improved pattern control. A newly designed low frequency phasing plug extends frequency response, providing smoother transition to the high frequency driver. The 2451H-1 large format high frequency compression driver utilizes a neodymium magnet and pure titanium diaphragm to deliver clear and intelligible high frequency projection, extended frequency response, and low distortion at even the highest drive levels. PD5212/43 is part of JBL's broad lineup of installed sound loudspeakers, complementing the larger PD700 mid-high cabinets with a more compact size and greater low frequency extension, and supplementing the smaller AE Series cabinets with higher SPL capability and larger horns for pattern control to a lower frequency.

  • 300 mm (12 in) horn-loaded LF and large format HF Driver - high sensitivity design with high continuous SPL capability
  • Large PT™ Progressive Transition™ waveguides provide broad band 40° x 30° pattern control, low distortion at high SPL levels and smooth frequency response
  • Rotatable low and high frequency waveguides allow either horizontal or vertical cabinet orientation
  • Sophisticated, steep-slope passive crossover network with switchable bi-amp/passive crossover modes
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PD5212/43-WRX
Product Name Weather Resistant High Sensitivity, Two-Way, 40 x 30 Degree Full Range Loudspeaker with Horn Loaded 12 Inch LF for Direct Exposure
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Speaker Drivers - 6903696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.52 inch (166 mm)
View Details
Cable Depot Inc.
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details