Visual Sound, Inc. High Output, Low Frequency Loudspeaker with Dual 15 Inch Front Loaded LF, White Finish PD5125-WH

Description
JBL Professional The PD5125 is a high power low frequency loudspeaker comprised of two 380 mm (15 in) VGC™ Vented Gap Cooled low frequency drivers in a front-loaded, vented configuration. The trapezoidal cabinet is fitted with M10 threaded suspension points. It is intended for use as a flown or ground supported, high power low frequency module used in conjunction with mid/high or fullrange systems of the PD5000 and PD700 series. The PD5125 will perform well in any application where high output low bass is required. Low frequency transducers are the 2226H 380 mm (15 in) VGC Vented Gap Cooled drivers. They deliver excellent low frequency extension with minimal power compression and low distortion plus high sensitivity and power handling. Large vent area assures minimal port compression and low distortion at high output levels. Two high power 380 mm (15 in) low frequency drivers in a compact front-loaded, vented configuration for low frequency extension to 40 Hz Compatible Footprint to PD5000 models Used to assemble arrays using PD5000 mid/high models
Description
JBL Professional The PD5125 is a high power low frequency loudspeaker comprised of two 380 mm (15 in) VGC™ Vented Gap Cooled low frequency drivers in a front-loaded, vented configuration. The trapezoidal cabinet is fitted with M10 threaded suspension points. It is intended for use as a flown or ground supported, high power low frequency module used in conjunction with mid/high or fullrange systems of the PD5000 and PD700 series. The PD5125 will perform well in any application where high output low bass is required. Low frequency transducers are the 2226H 380 mm (15 in) VGC Vented Gap Cooled drivers. They deliver excellent low frequency extension with minimal power compression and low distortion plus high sensitivity and power handling. Large vent area assures minimal port compression and low distortion at high output levels. Two high power 380 mm (15 in) low frequency drivers in a compact front-loaded, vented configuration for low frequency extension to 40 Hz Compatible Footprint to PD5000 models Used to assemble arrays using PD5000 mid/high models

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
High Output, Low Frequency Loudspeaker with Dual 15 Inch Front Loaded LF, White Finish
PD5125-WH
High Output, Low Frequency Loudspeaker with Dual 15 Inch Front Loaded LF, White Finish PD5125-WH
JBL Professional The PD5125 is a high power low frequency loudspeaker comprised of two 380 mm (15 in) VGC™ Vented Gap Cooled low frequency drivers in a front-loaded, vented configuration. The trapezoidal cabinet is fitted with M10 threaded suspension points. It is intended for use as a flown or ground supported, high power low frequency module used in conjunction with mid/high or fullrange systems of the PD5000 and PD700 series. The PD5125 will perform well in any application where high output low bass is required. Low frequency transducers are the 2226H 380 mm (15 in) VGC Vented Gap Cooled drivers. They deliver excellent low frequency extension with minimal power compression and low distortion plus high sensitivity and power handling. Large vent area assures minimal port compression and low distortion at high output levels. Two high power 380 mm (15 in) low frequency drivers in a compact front-loaded, vented configuration for low frequency extension to 40 Hz Compatible Footprint to PD5000 models Used to assemble arrays using PD5000 mid/high models

JBL Professional

The PD5125 is a high power low frequency loudspeaker comprised of two 380 mm (15 in) VGC™ Vented Gap Cooled low frequency drivers in a front-loaded, vented configuration. The trapezoidal cabinet is fitted with M10 threaded suspension points. It is intended for use as a flown or ground supported, high power low frequency module used in conjunction with mid/high or fullrange systems of the PD5000 and PD700 series. The PD5125 will perform well in any application where high output low bass is required. Low frequency transducers are the 2226H 380 mm (15 in) VGC Vented Gap Cooled drivers. They deliver excellent low frequency extension with minimal power compression and low distortion plus high sensitivity and power handling. Large vent area assures minimal port compression and low distortion at high output levels.

  • Two high power 380 mm (15 in) low frequency drivers in a compact front-loaded, vented configuration for low frequency extension to 40 Hz
  • Compatible Footprint to PD5000 models
  • Used to assemble arrays using PD5000 mid/high models
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PD5125-WH
Product Name High Output, Low Frequency Loudspeaker with Dual 15 Inch Front Loaded LF, White Finish
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 9.13 inch (232 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 2152 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details