Visual Sound, Inc. Compression Driver 40 W, w/Xfmr. PD-5VT

Description
Atlas Sound Model PD-5VT is a 40-watt driver with 2" voice coil. The unit is equipped with a ceramic magnet and includes a built-in, varnish-impregnated, tropic-sealed, multi-tap 70.7 volt line-matching transformer ... Model PD-5VT is a 40-watt driver with 2" voice coil. The unit is equipped with a ceramic magnet and includes a built-in, varnish-impregnated, tropic-sealed, multi-tap 70.7 volt line-matching transformer, (also adaptable to 25 volt audio system operation) which offers a selection of terminals for matching to the appropriate impedance and power taps. The PD-5VT has a plane wave frequency response of 190 - 4,200 Hz (+5dB). This durable compression driver mounts easily to large format horns that terminate in the standard 1 3/8"-"18 male coupling thread. Model PD-5VT is equipped with corrosion-resistant, screwtype, wiring terminals which are protected by a transparent impact-resistant plastic cover. The protective cover also provides strain relief for interconnecting cable. Units are finished in grey, baked epoxy. 40-Watt Power Rating Environment-Resistan t Construction for Indoor/Outdoor Use Powerful Driver Mounts to Large Format Horns to Deliver Outstanding Sound Reproduction
Description
Atlas Sound Model PD-5VT is a 40-watt driver with 2" voice coil. The unit is equipped with a ceramic magnet and includes a built-in, varnish-impregnated, tropic-sealed, multi-tap 70.7 volt line-matching transformer ... Model PD-5VT is a 40-watt driver with 2" voice coil. The unit is equipped with a ceramic magnet and includes a built-in, varnish-impregnated, tropic-sealed, multi-tap 70.7 volt line-matching transformer, (also adaptable to 25 volt audio system operation) which offers a selection of terminals for matching to the appropriate impedance and power taps. The PD-5VT has a plane wave frequency response of 190 - 4,200 Hz (+5dB). This durable compression driver mounts easily to large format horns that terminate in the standard 1 3/8"-"18 male coupling thread. Model PD-5VT is equipped with corrosion-resistant, screwtype, wiring terminals which are protected by a transparent impact-resistant plastic cover. The protective cover also provides strain relief for interconnecting cable. Units are finished in grey, baked epoxy. 40-Watt Power Rating Environment-Resistan t Construction for Indoor/Outdoor Use Powerful Driver Mounts to Large Format Horns to Deliver Outstanding Sound Reproduction

Suppliers

Company
Product
Description
Supplier Links
Compression Driver 40 W, w/Xfmr. - PD-5VT - Visual Sound, Inc.
Broomall, PA, USA
Compression Driver 40 W, w/Xfmr.
PD-5VT
Compression Driver 40 W, w/Xfmr. PD-5VT
Atlas Sound Model PD-5VT is a 40-watt driver with 2" voice coil. The unit is equipped with a ceramic magnet and includes a built-in, varnish-impregnated, tropic-sealed, multi-tap 70.7 volt line-matching transformer ... Model PD-5VT is a 40-watt driver with 2" voice coil. The unit is equipped with a ceramic magnet and includes a built-in, varnish-impregnated, tropic-sealed, multi-tap 70.7 volt line-matching transformer, (also adaptable to 25 volt audio system operation) which offers a selection of terminals for matching to the appropriate impedance and power taps. The PD-5VT has a plane wave frequency response of 190 - 4,200 Hz (+5dB). This durable compression driver mounts easily to large format horns that terminate in the standard 1 3/8"-"18 male coupling thread. Model PD-5VT is equipped with corrosion-resistant, screwtype, wiring terminals which are protected by a transparent impact-resistant plastic cover. The protective cover also provides strain relief for interconnecting cable. Units are finished in grey, baked epoxy. 40-Watt Power Rating Environment-Resistan t Construction for Indoor/Outdoor Use Powerful Driver Mounts to Large Format Horns to Deliver Outstanding Sound Reproduction

Atlas Sound

Model PD-5VT is a 40-watt driver with 2" voice coil. The unit is equipped with a ceramic magnet and includes a built-in, varnish-impregnated, tropic-sealed, multi-tap 70.7 volt line-matching transformer ...

Model PD-5VT is a 40-watt driver with 2" voice coil. The unit is equipped with a ceramic magnet and includes a built-in, varnish-impregnated, tropic-sealed, multi-tap 70.7 volt line-matching transformer, (also adaptable to 25 volt audio system operation) which offers a selection of terminals for matching to the appropriate impedance and power taps. The PD-5VT has a plane wave frequency response of 190 - 4,200 Hz (+5dB).
This durable compression driver mounts easily to large format horns that terminate in the standard 1 3/8"-"18 male coupling thread. Model PD-5VT is equipped with corrosion-resistant, screwtype, wiring terminals which are protected by a transparent impact-resistant plastic cover. The protective cover also provides strain relief for interconnecting cable. Units are finished in grey, baked epoxy.

  • 40-Watt Power Rating
  • Environment-Resistant Construction for Indoor/Outdoor Use
  • Powerful Driver Mounts to Large Format Horns to Deliver Outstanding Sound Reproduction
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PD-5VT
Product Name Compression Driver 40 W, w/Xfmr.
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 250 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details