Visual Sound, Inc. Compression Driver 40 W, 16 Ohms PD-5VH

Description
Atlas Sound Model PD-5VH is a 40-watt driver with 2" voice coil machined to optimum tolerances and has an Alnico V-DG magnet which offers maximum temperature stability and optimizes output for yielding the lowest amplifier power requirements. Model PD-5VH is a 40-watt driver with 2" voice coil machined to optimum tolerances. Model PD-5VH has an Alnico V-DG magnet which offers maximum temperature stability and optimizes output for yielding the lowest amplifier power requirements. It also provides terminals for matching direct to the 16 ohm voice coil. PD-5VH offers a plane wave frequency response of 110 - 4,100 Hz (+5dB).The durable compression driver mounts easily to large format horns that terminate in the standard 1 3/8"-"18 male coupling thread. Units are finished in grey, baked epoxy.
Description
Atlas Sound Model PD-5VH is a 40-watt driver with 2" voice coil machined to optimum tolerances and has an Alnico V-DG magnet which offers maximum temperature stability and optimizes output for yielding the lowest amplifier power requirements. Model PD-5VH is a 40-watt driver with 2" voice coil machined to optimum tolerances. Model PD-5VH has an Alnico V-DG magnet which offers maximum temperature stability and optimizes output for yielding the lowest amplifier power requirements. It also provides terminals for matching direct to the 16 ohm voice coil. PD-5VH offers a plane wave frequency response of 110 - 4,100 Hz (+5dB).The durable compression driver mounts easily to large format horns that terminate in the standard 1 3/8"-"18 male coupling thread. Units are finished in grey, baked epoxy.

Suppliers

Company
Product
Description
Supplier Links
Compression Driver 40 W, 16 Ohms - PD-5VH - Visual Sound, Inc.
Broomall, PA, USA
Compression Driver 40 W, 16 Ohms
PD-5VH
Compression Driver 40 W, 16 Ohms PD-5VH
Atlas Sound Model PD-5VH is a 40-watt driver with 2" voice coil machined to optimum tolerances and has an Alnico V-DG magnet which offers maximum temperature stability and optimizes output for yielding the lowest amplifier power requirements. Model PD-5VH is a 40-watt driver with 2" voice coil machined to optimum tolerances. Model PD-5VH has an Alnico V-DG magnet which offers maximum temperature stability and optimizes output for yielding the lowest amplifier power requirements. It also provides terminals for matching direct to the 16 ohm voice coil. PD-5VH offers a plane wave frequency response of 110 - 4,100 Hz (+5dB).The durable compression driver mounts easily to large format horns that terminate in the standard 1 3/8"-"18 male coupling thread. Units are finished in grey, baked epoxy.

Atlas Sound

Model PD-5VH is a 40-watt driver with 2" voice coil machined to optimum tolerances and has an Alnico V-DG magnet which offers maximum temperature stability and optimizes output for yielding the lowest amplifier power requirements.

Model PD-5VH is a 40-watt driver with 2" voice coil machined to optimum tolerances. Model PD-5VH has an Alnico V-DG magnet which offers maximum temperature stability and optimizes output for yielding the lowest amplifier power requirements. It also provides terminals for matching direct to the 16 ohm voice coil. PD-5VH offers a plane wave frequency response of 110 - 4,100 Hz (+5dB).The durable compression driver mounts easily to large format horns that terminate in the standard 1 3/8"-"18 male coupling thread. Units are finished in grey, baked epoxy.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PD-5VH
Product Name Compression Driver 40 W, 16 Ohms
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7243112 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
ASHH and ASUH Hazardous Location Amplified Speakers - ASUH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details