Visual Sound, Inc. Compression Driver 30 W, w/Xfmr. PD-30T

Description
Atlas Sound The PD-30T is a fully environment-resistan t compression driver for indoor or outdoor applications recommended for use in expansive and/or high-ambient sound-level areas. The unit has a power rating of 30 watts, a 1.5" voice coil and a plane wave frequency response of 300 - 3,900 Hz (+5dB). Transformer-equipped Model PD-30T incorporates the exclusive Atlas Sound Vari-Tap® Control/Connect Center with a screwdriver selectable ohms/watts switch. The integral 70V line matching transformer is varnish impregnated for maximum environment resistance and life expectancy. It also includes a protective terminal cover with built-in strain relief to assure secure cable connection. The PD-30T is terminated in standard 1-3/8"-"18" thread male couplings for use with screw-on horns.
Description
Atlas Sound The PD-30T is a fully environment-resistan t compression driver for indoor or outdoor applications recommended for use in expansive and/or high-ambient sound-level areas. The unit has a power rating of 30 watts, a 1.5" voice coil and a plane wave frequency response of 300 - 3,900 Hz (+5dB). Transformer-equipped Model PD-30T incorporates the exclusive Atlas Sound Vari-Tap® Control/Connect Center with a screwdriver selectable ohms/watts switch. The integral 70V line matching transformer is varnish impregnated for maximum environment resistance and life expectancy. It also includes a protective terminal cover with built-in strain relief to assure secure cable connection. The PD-30T is terminated in standard 1-3/8"-"18" thread male couplings for use with screw-on horns.

Suppliers

Company
Product
Description
Supplier Links
Compression Driver 30 W, w/Xfmr. - PD-30T - Visual Sound, Inc.
Broomall, PA, USA
Compression Driver 30 W, w/Xfmr.
PD-30T
Compression Driver 30 W, w/Xfmr. PD-30T
Atlas Sound The PD-30T is a fully environment-resistan t compression driver for indoor or outdoor applications recommended for use in expansive and/or high-ambient sound-level areas. The unit has a power rating of 30 watts, a 1.5" voice coil and a plane wave frequency response of 300 - 3,900 Hz (+5dB). Transformer-equipped Model PD-30T incorporates the exclusive Atlas Sound Vari-Tap® Control/Connect Center with a screwdriver selectable ohms/watts switch. The integral 70V line matching transformer is varnish impregnated for maximum environment resistance and life expectancy. It also includes a protective terminal cover with built-in strain relief to assure secure cable connection. The PD-30T is terminated in standard 1-3/8"-"18" thread male couplings for use with screw-on horns.

Atlas Sound

The PD-30T is a fully environment-resistant compression driver for indoor or outdoor applications recommended for use in expansive and/or high-ambient sound-level areas.
The unit has a power rating of 30 watts, a 1.5" voice coil and a plane wave frequency response of 300 - 3,900 Hz (+5dB).
Transformer-equipped Model PD-30T incorporates the exclusive Atlas Sound Vari-Tap® Control/Connect Center with a screwdriver selectable ohms/watts switch. The integral 70V line matching transformer is varnish impregnated for maximum environment resistance and life expectancy. It also includes a protective terminal cover with built-in strain relief to assure secure cable connection.
The PD-30T is terminated in standard 1-3/8"-"18" thread male couplings for use with screw-on horns.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PD-30T
Product Name Compression Driver 30 W, w/Xfmr.
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526890 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 4 ohms
Size 0.79 inch (20 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 940 ohms
Sensitivity 93 dB
Size 0.20 inch (5 mm)
View Details