Visual Sound, Inc. Compression Driver 30 W, 8 Ohms PD-30

Description
Atlas Sound Model PD-30 is fully environment-resistan t for indoor or outdoor application and recommended for use in expansive and/or high-ambient sound-level areas. Unit has a power rating of 30 watts, a 1.5" voice coil and a plane wave frequency response of 300 - 3,900 Hz (+5dB). Model PD-30 has a nominal impedance of 8 ohms. Model PD-30 is terminated in standard 1-3/8"-"18" thread male couplings for use with screw-on horns, or with Atlas Sound Model DA-FH adapter for bolt-on type horns. 30-Watt Power Rating Environment-Resistan t Construction for Indoor/Outdoor Use Extended Frequency Response Range for Optimum Intelligibility Offered in 8 or 16-Ohm Models with Transformer Version (PD-30T) Available Outstanding Sound Reproduction and Power-Handling For Signaling, Music and Public Address Systems
Description
Atlas Sound Model PD-30 is fully environment-resistan t for indoor or outdoor application and recommended for use in expansive and/or high-ambient sound-level areas. Unit has a power rating of 30 watts, a 1.5" voice coil and a plane wave frequency response of 300 - 3,900 Hz (+5dB). Model PD-30 has a nominal impedance of 8 ohms. Model PD-30 is terminated in standard 1-3/8"-"18" thread male couplings for use with screw-on horns, or with Atlas Sound Model DA-FH adapter for bolt-on type horns. 30-Watt Power Rating Environment-Resistan t Construction for Indoor/Outdoor Use Extended Frequency Response Range for Optimum Intelligibility Offered in 8 or 16-Ohm Models with Transformer Version (PD-30T) Available Outstanding Sound Reproduction and Power-Handling For Signaling, Music and Public Address Systems

Suppliers

Company
Product
Description
Supplier Links
Compression Driver 30 W, 8 Ohms - PD-30 - Visual Sound, Inc.
Broomall, PA, USA
Compression Driver 30 W, 8 Ohms
PD-30
Compression Driver 30 W, 8 Ohms PD-30
Atlas Sound Model PD-30 is fully environment-resistan t for indoor or outdoor application and recommended for use in expansive and/or high-ambient sound-level areas. Unit has a power rating of 30 watts, a 1.5" voice coil and a plane wave frequency response of 300 - 3,900 Hz (+5dB). Model PD-30 has a nominal impedance of 8 ohms. Model PD-30 is terminated in standard 1-3/8"-"18" thread male couplings for use with screw-on horns, or with Atlas Sound Model DA-FH adapter for bolt-on type horns. 30-Watt Power Rating Environment-Resistan t Construction for Indoor/Outdoor Use Extended Frequency Response Range for Optimum Intelligibility Offered in 8 or 16-Ohm Models with Transformer Version (PD-30T) Available Outstanding Sound Reproduction and Power-Handling For Signaling, Music and Public Address Systems

Atlas Sound

Model PD-30 is fully environment-resistant for indoor or outdoor application and recommended for use in expansive and/or high-ambient sound-level areas. Unit has a power rating of 30 watts, a 1.5" voice coil and a plane wave frequency response of 300 - 3,900 Hz (+5dB).
Model PD-30 has a nominal impedance of 8 ohms.
Model PD-30 is terminated in standard 1-3/8"-"18" thread male couplings for use with screw-on horns, or with Atlas Sound Model DA-FH adapter for bolt-on type horns.

  • 30-Watt Power Rating
  • Environment-Resistant Construction for Indoor/Outdoor Use
  • Extended Frequency Response Range for Optimum Intelligibility
  • Offered in 8 or 16-Ohm Models with Transformer Version (PD-30T) Available
  • Outstanding Sound Reproduction and Power-Handling For Signaling, Music and Public Address Systems
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PD-30
Product Name Compression Driver 30 W, 8 Ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7191967 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 10.2 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details