Visual Sound, Inc. Pro Comm® PCX V-12 Lavalier System CH 8A 184.510 MHz PCX V-12 Lavalier CH 8A

Description
Peavey Electronics A very affordable and popular way to go VHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.
Description
Peavey Electronics A very affordable and popular way to go VHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Suppliers

Company
Product
Description
Supplier Links
Pro Comm® PCX V-12 Lavalier System CH 8A 184.510 MHz - PCX V-12 Lavalier CH 8A - Visual Sound, Inc.
Broomall, PA, USA
Pro Comm® PCX V-12 Lavalier System CH 8A 184.510 MHz
PCX V-12 Lavalier CH 8A
Pro Comm® PCX V-12 Lavalier System CH 8A 184.510 MHz PCX V-12 Lavalier CH 8A
Peavey Electronics A very affordable and popular way to go VHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Peavey Electronics

A very affordable and popular way to go VHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PCX V-12 Lavalier CH 8A
Product Name Pro Comm® PCX V-12 Lavalier System CH 8A 184.510 MHz
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Electret Condenser Microphone - EM-B6018P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details