Visual Sound, Inc. Pro Comm® PCX V-12 Lavalier System CH 13A 212.825 MHz PCX V-12 Lavalier CH 13A

Description
Peavey Electronics A very affordable and popular way to go VHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.
Description
Peavey Electronics A very affordable and popular way to go VHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Suppliers

Company
Product
Description
Supplier Links
Pro Comm® PCX V-12 Lavalier System CH 13A 212.825 MHz - PCX V-12 Lavalier CH 13A - Visual Sound, Inc.
Broomall, PA, USA
Pro Comm® PCX V-12 Lavalier System CH 13A 212.825 MHz
PCX V-12 Lavalier CH 13A
Pro Comm® PCX V-12 Lavalier System CH 13A 212.825 MHz PCX V-12 Lavalier CH 13A
Peavey Electronics A very affordable and popular way to go VHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Peavey Electronics

A very affordable and popular way to go VHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PCX V-12 Lavalier CH 13A
Product Name Pro Comm® PCX V-12 Lavalier System CH 13A 212.825 MHz
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices - Parlé TCM-XEX Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
MEMS Microphones - WM7137IMS/RV - VAST STOCK CO., LIMITED
Specs
SN Ratio 62 dB
View Details