Visual Sound, Inc. Pro Comm® PCX V-12 Handheld System CH 7A 174.8 MHz PCX V-12 Handheld CH 7A

Description
Peavey Electronics A very affordable and popular way to go VHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.
Description
Peavey Electronics A very affordable and popular way to go VHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Suppliers

Company
Product
Description
Supplier Links
Pro Comm® PCX V-12 Handheld System CH 7A 174.8 MHz - PCX V-12 Handheld CH 7A - Visual Sound, Inc.
Broomall, PA, USA
Pro Comm® PCX V-12 Handheld System CH 7A 174.8 MHz
PCX V-12 Handheld CH 7A
Pro Comm® PCX V-12 Handheld System CH 7A 174.8 MHz PCX V-12 Handheld CH 7A
Peavey Electronics A very affordable and popular way to go VHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Peavey Electronics

A very affordable and popular way to go VHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PCX V-12 Handheld CH 7A
Product Name Pro Comm® PCX V-12 Handheld System CH 7A 174.8 MHz
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Unidirectional Microphones - CEM-UB9750-AJAA474C43NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 50 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details