Visual Sound, Inc. Pro Comm® PCX V-12 Handheld System CH 11A 202.4 MHz PCX V-12 Handheld CH 11A

Description
Peavey Electronics A very affordable and popular way to go VHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.
Description
Peavey Electronics A very affordable and popular way to go VHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Suppliers

Company
Product
Description
Supplier Links
Pro Comm® PCX V-12 Handheld System CH 11A 202.4 MHz - PCX V-12 Handheld CH 11A - Visual Sound, Inc.
Broomall, PA, USA
Pro Comm® PCX V-12 Handheld System CH 11A 202.4 MHz
PCX V-12 Handheld CH 11A
Pro Comm® PCX V-12 Handheld System CH 11A 202.4 MHz PCX V-12 Handheld CH 11A
Peavey Electronics A very affordable and popular way to go VHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Peavey Electronics

A very affordable and popular way to go VHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PCX V-12 Handheld CH 11A
Product Name Pro Comm® PCX V-12 Handheld System CH 11A 202.4 MHz
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM64D121AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices - Parlé TCM-XEX Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details