Visual Sound, Inc. Pro Comm® PCX U-302 Handheld System 900 MHz PCX U-302 Handheld 900 MHz

Description
Peavey Electronics A professional 30 channel UHF wireless system. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.
Description
Peavey Electronics A professional 30 channel UHF wireless system. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Suppliers

Company
Product
Description
Supplier Links
Pro Comm® PCX U-302 Handheld System 900 MHz - PCX U-302 Handheld 900 MHz - Visual Sound, Inc.
Broomall, PA, USA
Pro Comm® PCX U-302 Handheld System 900 MHz
PCX U-302 Handheld 900 MHz
Pro Comm® PCX U-302 Handheld System 900 MHz PCX U-302 Handheld 900 MHz
Peavey Electronics A professional 30 channel UHF wireless system. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Peavey Electronics

A professional 30 channel UHF wireless system. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PCX U-302 Handheld 900 MHz
Product Name Pro Comm® PCX U-302 Handheld System 900 MHz
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Omnidirectional Microphones - CEM-OB6018-3EAD443C43MR - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details