Visual Sound, Inc. Pro Comm® PCX U-12 Handheld System CH B4 804.775 MHz PCX U-12 Handheld CH B4

Description
Peavey Electronics A very affordable and popular way to go UHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.
Description
Peavey Electronics A very affordable and popular way to go UHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Suppliers

Company
Product
Description
Supplier Links
Pro Comm® PCX U-12 Handheld System CH B4 804.775 MHz - PCX U-12 Handheld CH B4 - Visual Sound, Inc.
Broomall, PA, USA
Pro Comm® PCX U-12 Handheld System CH B4 804.775 MHz
PCX U-12 Handheld CH B4
Pro Comm® PCX U-12 Handheld System CH B4 804.775 MHz PCX U-12 Handheld CH B4
Peavey Electronics A very affordable and popular way to go UHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Peavey Electronics

A very affordable and popular way to go UHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PCX U-12 Handheld CH B4
Product Name Pro Comm® PCX U-12 Handheld System CH B4 804.775 MHz
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6022P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details