Visual Sound, Inc. Pro Comm® PCX U-12 Handheld System CH A5 791.075 MHz PCX U-12 Handheld CH A5

Description
Peavey Electronics A very affordable and popular way to go UHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.
Description
Peavey Electronics A very affordable and popular way to go UHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Suppliers

Company
Product
Description
Supplier Links
Pro Comm® PCX U-12 Handheld System CH A5 791.075 MHz - PCX U-12 Handheld CH A5 - Visual Sound, Inc.
Broomall, PA, USA
Pro Comm® PCX U-12 Handheld System CH A5 791.075 MHz
PCX U-12 Handheld CH A5
Pro Comm® PCX U-12 Handheld System CH A5 791.075 MHz PCX U-12 Handheld CH A5
Peavey Electronics A very affordable and popular way to go UHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Peavey Electronics

A very affordable and popular way to go UHF wireless. Easy to use and packaged for vocalists, instrumentalists, and presenters. Dual antenna, true diversity systems ensure great reception.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PCX U-12 Handheld CH A5
Product Name Pro Comm® PCX U-12 Handheld System CH A5 791.075 MHz
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details