Visual Sound, Inc. PCX Lite Standard

Description
Porter Case, Inc. - PCX Lite w CART travel luggage case is designed as an affordable lightweight semi-hard side wheeled airline carry on size rolling case with a built in CART (trolley) feature that will carry 100 pounds of other baggage on top. The PCX Lite w CART travel luggage case is designed as an affordable lightweight a semi-hard side wheeled airline carry on size rolling case with a built in CART (trolley) feature that will carry 100 pounds of other baggage on top. The PCX Lite w CART travel luggage case is designed as an affordable lightweight a semi-hard side wheeled airline carry on size rolling case with a built in CART (trolley) feature that will carry 100+ pounds of other baggage on top when converted to the Cart position. This luggage case weighs under 10 pounds for easier lifting up into the overhead compartment. It has padded side and end strap handles to help you retrieve it from car, closet or overhead. The PCX Lite cases have a heavy duty Extension Handle System with 1 button control for up and down and a 1 button case release to convert it into the CART position. See the action video. Airline Regulation carry-on size Weighs approximately 10 lbs. 38.5" (98 cm) Extension handle with single button controls High Flotation 1.75" x 1.75" ball bearing wheels Solid 5/16" steel axle Exterior: 22" x 14" x 8" Carries up to 100 pounds on top 600 dernier tear-resistant, colorfast, water-resistant material
Description
Porter Case, Inc. - PCX Lite w CART travel luggage case is designed as an affordable lightweight semi-hard side wheeled airline carry on size rolling case with a built in CART (trolley) feature that will carry 100 pounds of other baggage on top. The PCX Lite w CART travel luggage case is designed as an affordable lightweight a semi-hard side wheeled airline carry on size rolling case with a built in CART (trolley) feature that will carry 100 pounds of other baggage on top. The PCX Lite w CART travel luggage case is designed as an affordable lightweight a semi-hard side wheeled airline carry on size rolling case with a built in CART (trolley) feature that will carry 100+ pounds of other baggage on top when converted to the Cart position. This luggage case weighs under 10 pounds for easier lifting up into the overhead compartment. It has padded side and end strap handles to help you retrieve it from car, closet or overhead. The PCX Lite cases have a heavy duty Extension Handle System with 1 button control for up and down and a 1 button case release to convert it into the CART position. See the action video. Airline Regulation carry-on size Weighs approximately 10 lbs. 38.5" (98 cm) Extension handle with single button controls High Flotation 1.75" x 1.75" ball bearing wheels Solid 5/16" steel axle Exterior: 22" x 14" x 8" Carries up to 100 pounds on top 600 dernier tear-resistant, colorfast, water-resistant material

Suppliers

Company
Product
Description
Supplier Links
Porter Case, Inc. - PCX Lite w CART travel luggage case is designed as an affordable lightweight semi-hard side wheeled airline carry on size rolling case with a built in CART (trolley) feature that will carry 100 pounds of other baggage on top. The PCX Lite w CART travel luggage case is designed as an affordable lightweight a semi-hard side wheeled airline carry on size rolling case with a built in CART (trolley) feature that will carry 100 pounds of other baggage on top. The PCX Lite w CART travel luggage case is designed as an affordable lightweight a semi-hard side wheeled airline carry on size rolling case with a built in CART (trolley) feature that will carry 100+ pounds of other baggage on top when converted to the Cart position. This luggage case weighs under 10 pounds for easier lifting up into the overhead compartment. It has padded side and end strap handles to help you retrieve it from car, closet or overhead. The PCX Lite cases have a heavy duty Extension Handle System with 1 button control for up and down and a 1 button case release to convert it into the CART position. See the action video. Airline Regulation carry-on size Weighs approximately 10 lbs. 38.5" (98 cm) Extension handle with single button controls High Flotation 1.75" x 1.75" ball bearing wheels Solid 5/16" steel axle Exterior: 22" x 14" x 8" Carries up to 100 pounds on top 600 dernier tear-resistant, colorfast, water-resistant material

Porter Case, Inc. - PCX Lite w CART travel luggage case is designed as an affordable lightweight semi-hard side wheeled airline carry on size rolling case with a built in CART (trolley) feature that will carry 100 pounds of other baggage on top.

The PCX Lite w CART travel luggage case is designed as an affordable lightweight a semi-hard side wheeled airline carry on size rolling case with a built in CART (trolley) feature that will carry 100 pounds of other baggage on top.

The PCX Lite w CART travel luggage case is designed as an affordable lightweight a semi-hard side wheeled airline carry on size rolling case with a built in CART (trolley) feature that will carry 100+ pounds of other baggage on top when converted to the Cart position. This luggage case weighs under 10 pounds for easier lifting up into the overhead compartment. It has padded side and end strap handles to help you retrieve it from car, closet or overhead. The PCX Lite cases have a heavy duty Extension Handle System with 1 button control for up and down and a 1 button case release to convert it into the CART position. See the action video.

  • Airline Regulation carry-on size
  • Weighs approximately 10 lbs.
  • 38.5" (98 cm) Extension handle with single button controls
  • High Flotation 1.75" x 1.75" ball bearing wheels
  • Solid 5/16" steel axle
  • Exterior: 22" x 14" x 8"
  • Carries up to 100 pounds on top
  • 600 dernier tear-resistant, colorfast, water-resistant material
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number PCX Lite Standard
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details