Visual Sound, Inc. P-Cab Series™ Powered Speaker PCS-8

Description
Nady Systems, Inc. - Pro Audio Durable yet lightweight molded high-impact mineral loaded polypropylene trapezoid enclosures. *PCS-8 - Full-range, 2-way active 35W RMS powered speaker with 8" woofer, 5.5" x 8" compression horn. Wall bracket. *Easy to use built-in mixer with selectable XLR balanced Mic/Line inputs and Mix output; treble, bass and volume controls; and Signal and Clip LED. Full features, including low impedance electronically compensated crossover (1/36 octave, 1500Hz) with full driver protection (pre-circuit limiter), wide-angle, short throw, high-frequency dispersion horn (90? H x 60? V) with 1.5" diameter precision constant directivity titanium compression driver, 40Hz to 20KHz frequency response (-10dB), high SPL output capability (125dB @1M), and ultra low distortion (<0.02%).
Description
Nady Systems, Inc. - Pro Audio Durable yet lightweight molded high-impact mineral loaded polypropylene trapezoid enclosures. *PCS-8 - Full-range, 2-way active 35W RMS powered speaker with 8" woofer, 5.5" x 8" compression horn. Wall bracket. *Easy to use built-in mixer with selectable XLR balanced Mic/Line inputs and Mix output; treble, bass and volume controls; and Signal and Clip LED. Full features, including low impedance electronically compensated crossover (1/36 octave, 1500Hz) with full driver protection (pre-circuit limiter), wide-angle, short throw, high-frequency dispersion horn (90? H x 60? V) with 1.5" diameter precision constant directivity titanium compression driver, 40Hz to 20KHz frequency response (-10dB), high SPL output capability (125dB @1M), and ultra low distortion (<0.02%).

Suppliers

Company
Product
Description
Supplier Links
P-Cab Series™ Powered Speaker - PCS-8 - Visual Sound, Inc.
Broomall, PA, USA
P-Cab Series™ Powered Speaker
PCS-8
P-Cab Series™ Powered Speaker PCS-8
Nady Systems, Inc. - Pro Audio Durable yet lightweight molded high-impact mineral loaded polypropylene trapezoid enclosures. *PCS-8 - Full-range, 2-way active 35W RMS powered speaker with 8" woofer, 5.5" x 8" compression horn. Wall bracket. *Easy to use built-in mixer with selectable XLR balanced Mic/Line inputs and Mix output; treble, bass and volume controls; and Signal and Clip LED. Full features, including low impedance electronically compensated crossover (1/36 octave, 1500Hz) with full driver protection (pre-circuit limiter), wide-angle, short throw, high-frequency dispersion horn (90? H x 60? V) with 1.5" diameter precision constant directivity titanium compression driver, 40Hz to 20KHz frequency response (-10dB), high SPL output capability (125dB @1M), and ultra low distortion (<0.02%).

Nady Systems, Inc. - Pro Audio

Durable yet lightweight molded high-impact mineral loaded polypropylene trapezoid enclosures. *PCS-8 - Full-range, 2-way active 35W RMS powered speaker with 8" woofer, 5.5" x 8" compression horn. Wall bracket. *Easy to use built-in mixer with selectable XLR balanced Mic/Line inputs and Mix output; treble, bass and volume controls; and Signal and Clip LED. Full features, including low impedance electronically compensated crossover (1/36 octave, 1500Hz) with full driver protection (pre-circuit limiter), wide-angle, short throw, high-frequency dispersion horn (90? H x 60? V) with 1.5" diameter precision constant directivity titanium compression driver, 40Hz to 20KHz frequency response (-10dB), high SPL output capability (125dB @1M), and ultra low distortion (<0.02%).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PCS-8
Product Name P-Cab Series™ Powered Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102744 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 0.1500 watts
Impedance 100 ohms
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 68 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details
W0v3 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details