Visual Sound, Inc. 2-way Active Speakers PCS-10

Description
Nady Systems, Inc. - Pro Audio Powerful 2-way active speakers with superior performance, state-of-the-art versatile design, unprecedented affordability - perfect for all small venue application.
Description
Nady Systems, Inc. - Pro Audio Powerful 2-way active speakers with superior performance, state-of-the-art versatile design, unprecedented affordability - perfect for all small venue application.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
2-way Active Speakers
PCS-10
2-way Active Speakers PCS-10
Nady Systems, Inc. - Pro Audio Powerful 2-way active speakers with superior performance, state-of-the-art versatile design, unprecedented affordability - perfect for all small venue application.

Nady Systems, Inc. - Pro Audio

Powerful 2-way active speakers with superior performance, state-of-the-art versatile design, unprecedented affordability - perfect for all small venue application.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PCS-10
Product Name 2-way Active Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526894 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Speakers - 423-1173-2-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 520 Hz
Weight 0.20 g (0.01 oz)
View Details
W7 12-inch Subwoofer Driver (1000 W, 3 Ω) - 12W7-3 - JL Audio, Inc.
Specs
Nominal Power 1000 watts
Impedance 3 ohms
Size 12.00 inch (305 mm)
View Details