Visual Sound, Inc. Phase Coherent Cardioid Microphone with 1/4-inch Stereo Phone Plug Version, White PCC-130WSPP

Description
Crown International, Inc. The Crown® PCC®-130 is a surface-mounted small cardioid microphone of professional quality. This handsomely styled unit is appropriate for use on the most elegant boardroom table or lectern. Other applications include churches, courtrooms and teleconferencing. With its small size, the PCC-130 is less conspicuous on a conference table than comparable mics. Because of its highly directional pickup pattern, the PCC-130 minimizes background noise and feedback. The microphone uses the principle of phase coherency achieved by mounting a small-diameter mic capsule very near a boundary. Direct and reflected sound waves arrive at the mic in-phase, and add coherently. This enhances sensitivity, clarity and reach. The PCC-130 features exceptional performance and small size. When the situation demands that a mic be heard but not seen, the PCC-130 is an obvious choice. Its cardioid pattern reduces background noise, reverb, and feedback. The PCC-130 is also available in white as the PCC-130W. A base-mounted, 1/4-inch stereo phone plug version is also available as the PCC-130SPP, and in white as the PCC-130WSPP. Ideal for boardroom tables, lecterns, churches, courtrooms and teleconferencing Small and inconspicuous Cardioid pattern reduces background noise and feedback Prevents phase interference due to table sound reflections Three-position bass-tilt switch
Description
Crown International, Inc. The Crown® PCC®-130 is a surface-mounted small cardioid microphone of professional quality. This handsomely styled unit is appropriate for use on the most elegant boardroom table or lectern. Other applications include churches, courtrooms and teleconferencing. With its small size, the PCC-130 is less conspicuous on a conference table than comparable mics. Because of its highly directional pickup pattern, the PCC-130 minimizes background noise and feedback. The microphone uses the principle of phase coherency achieved by mounting a small-diameter mic capsule very near a boundary. Direct and reflected sound waves arrive at the mic in-phase, and add coherently. This enhances sensitivity, clarity and reach. The PCC-130 features exceptional performance and small size. When the situation demands that a mic be heard but not seen, the PCC-130 is an obvious choice. Its cardioid pattern reduces background noise, reverb, and feedback. The PCC-130 is also available in white as the PCC-130W. A base-mounted, 1/4-inch stereo phone plug version is also available as the PCC-130SPP, and in white as the PCC-130WSPP. Ideal for boardroom tables, lecterns, churches, courtrooms and teleconferencing Small and inconspicuous Cardioid pattern reduces background noise and feedback Prevents phase interference due to table sound reflections Three-position bass-tilt switch

Suppliers

Company
Product
Description
Supplier Links
Phase Coherent Cardioid Microphone with 1/4-inch Stereo Phone Plug Version, White - PCC-130WSPP - Visual Sound, Inc.
Broomall, PA, USA
Phase Coherent Cardioid Microphone with 1/4-inch Stereo Phone Plug Version, White
PCC-130WSPP
Phase Coherent Cardioid Microphone with 1/4-inch Stereo Phone Plug Version, White PCC-130WSPP
Crown International, Inc. The Crown® PCC®-130 is a surface-mounted small cardioid microphone of professional quality. This handsomely styled unit is appropriate for use on the most elegant boardroom table or lectern. Other applications include churches, courtrooms and teleconferencing. With its small size, the PCC-130 is less conspicuous on a conference table than comparable mics. Because of its highly directional pickup pattern, the PCC-130 minimizes background noise and feedback. The microphone uses the principle of phase coherency achieved by mounting a small-diameter mic capsule very near a boundary. Direct and reflected sound waves arrive at the mic in-phase, and add coherently. This enhances sensitivity, clarity and reach. The PCC-130 features exceptional performance and small size. When the situation demands that a mic be heard but not seen, the PCC-130 is an obvious choice. Its cardioid pattern reduces background noise, reverb, and feedback. The PCC-130 is also available in white as the PCC-130W. A base-mounted, 1/4-inch stereo phone plug version is also available as the PCC-130SPP, and in white as the PCC-130WSPP. Ideal for boardroom tables, lecterns, churches, courtrooms and teleconferencing Small and inconspicuous Cardioid pattern reduces background noise and feedback Prevents phase interference due to table sound reflections Three-position bass-tilt switch

Crown International, Inc.

The Crown® PCC®-130 is a surface-mounted small cardioid microphone of professional quality. This handsomely styled unit is appropriate for use on the most elegant boardroom table or lectern. Other applications include churches, courtrooms and teleconferencing. With its small size, the PCC-130 is less conspicuous on a conference table than comparable mics. Because of its highly directional pickup pattern, the PCC-130 minimizes background noise and feedback. The microphone uses the principle of phase coherency achieved by mounting a small-diameter mic capsule very near a boundary. Direct and reflected sound waves arrive at the mic in-phase, and add coherently. This enhances sensitivity, clarity and reach. The PCC-130 features exceptional performance and small size. When the situation demands that a mic be heard but not seen, the PCC-130 is an obvious choice. Its cardioid pattern reduces background noise, reverb, and feedback. The PCC-130 is also available in white as the PCC-130W. A base-mounted, 1/4-inch stereo phone plug version is also available as the PCC-130SPP, and in white as the PCC-130WSPP.

  • Ideal for boardroom tables, lecterns, churches, courtrooms and teleconferencing
  • Small and inconspicuous
  • Cardioid pattern reduces background noise and feedback
  • Prevents phase interference due to table sound reflections
  • Three-position bass-tilt switch
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PCC-130WSPP
Product Name Phase Coherent Cardioid Microphone with 1/4-inch Stereo Phone Plug Version, White
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details