Visual Sound, Inc. Phase Coherent Cardioid Microphone PCC-130SWSPP

Description
Crown International, Inc. Crown's PCC Series Phase Coherent Cardioid microphones are unidirectional boundary microphones that offer exceptional acoustic performance in handsome, low-profile enclosures. The PCC-160 is the industry-standard stage floor microphone, while the other models provide an elegant solution for discrete multi-mic applications such as lecterns and boardroom tables as well as altar, teleconferencing and distance-learning applications. Each PCC Series microphone employs Crown's Phase Coherent Cardioid boundary microphone technology to provide impressive gain before feedback and directional pickup without sacrificing tonal quality. This results in microphones with a wide, smooth frequency response, free of phase interference from surface sound reflections. And the microphone's sensitivity is boosted 6 dB by the surface mounting. Designed to withstand the rigors of the stage, the PCC-160 microphone has been finely crafted using the very best materials possible while maintaining affordability. Its low profile enables it to be placed inconspicuously on the stage floor, on a lectern, or any other appropriate surface. In the PCC-170SW and PCC-130SW, flexibility is further enhanced by a membrane switch control option for boardroom and lectern applications. This unique, silent operating switch can be configured three ways: touch on/off, momentary on, or momentary off operation. The PCC-130SW is the same as the PCC-130, except that it can be programmed for three modes of operation via a silent-operating membrane switch: touch on/off, momentary on, or momentary off. PCC-130SW is the same with a bottom-mounted stereo phone plug.
Description
Crown International, Inc. Crown's PCC Series Phase Coherent Cardioid microphones are unidirectional boundary microphones that offer exceptional acoustic performance in handsome, low-profile enclosures. The PCC-160 is the industry-standard stage floor microphone, while the other models provide an elegant solution for discrete multi-mic applications such as lecterns and boardroom tables as well as altar, teleconferencing and distance-learning applications. Each PCC Series microphone employs Crown's Phase Coherent Cardioid boundary microphone technology to provide impressive gain before feedback and directional pickup without sacrificing tonal quality. This results in microphones with a wide, smooth frequency response, free of phase interference from surface sound reflections. And the microphone's sensitivity is boosted 6 dB by the surface mounting. Designed to withstand the rigors of the stage, the PCC-160 microphone has been finely crafted using the very best materials possible while maintaining affordability. Its low profile enables it to be placed inconspicuously on the stage floor, on a lectern, or any other appropriate surface. In the PCC-170SW and PCC-130SW, flexibility is further enhanced by a membrane switch control option for boardroom and lectern applications. This unique, silent operating switch can be configured three ways: touch on/off, momentary on, or momentary off operation. The PCC-130SW is the same as the PCC-130, except that it can be programmed for three modes of operation via a silent-operating membrane switch: touch on/off, momentary on, or momentary off. PCC-130SW is the same with a bottom-mounted stereo phone plug.

Suppliers

Company
Product
Description
Supplier Links
Phase Coherent Cardioid Microphone - PCC-130SWSPP - Visual Sound, Inc.
Broomall, PA, USA
Phase Coherent Cardioid Microphone
PCC-130SWSPP
Phase Coherent Cardioid Microphone PCC-130SWSPP
Crown International, Inc. Crown's PCC Series Phase Coherent Cardioid microphones are unidirectional boundary microphones that offer exceptional acoustic performance in handsome, low-profile enclosures. The PCC-160 is the industry-standard stage floor microphone, while the other models provide an elegant solution for discrete multi-mic applications such as lecterns and boardroom tables as well as altar, teleconferencing and distance-learning applications. Each PCC Series microphone employs Crown's Phase Coherent Cardioid boundary microphone technology to provide impressive gain before feedback and directional pickup without sacrificing tonal quality. This results in microphones with a wide, smooth frequency response, free of phase interference from surface sound reflections. And the microphone's sensitivity is boosted 6 dB by the surface mounting. Designed to withstand the rigors of the stage, the PCC-160 microphone has been finely crafted using the very best materials possible while maintaining affordability. Its low profile enables it to be placed inconspicuously on the stage floor, on a lectern, or any other appropriate surface. In the PCC-170SW and PCC-130SW, flexibility is further enhanced by a membrane switch control option for boardroom and lectern applications. This unique, silent operating switch can be configured three ways: touch on/off, momentary on, or momentary off operation. The PCC-130SW is the same as the PCC-130, except that it can be programmed for three modes of operation via a silent-operating membrane switch: touch on/off, momentary on, or momentary off. PCC-130SW is the same with a bottom-mounted stereo phone plug.

Crown International, Inc.

Crown's PCC Series Phase Coherent Cardioid microphones are unidirectional boundary microphones that offer exceptional acoustic performance in handsome, low-profile enclosures.
The PCC-160 is the industry-standard stage floor microphone, while the other models provide an elegant solution for discrete multi-mic applications such as lecterns and boardroom tables as well as altar, teleconferencing and distance-learning applications.
Each PCC Series microphone employs Crown's Phase Coherent Cardioid boundary microphone technology to provide impressive gain before feedback and directional pickup without sacrificing tonal quality. This results in microphones with a wide, smooth frequency response, free of phase interference from surface sound reflections. And the microphone's sensitivity is boosted 6 dB by the surface mounting.
Designed to withstand the rigors of the stage, the PCC-160 microphone has been finely crafted using the very best materials possible while maintaining affordability. Its low profile enables it to be placed inconspicuously on the stage floor, on a lectern, or any other appropriate surface.
In the PCC-170SW and PCC-130SW, flexibility is further enhanced by a membrane switch control option for boardroom and lectern applications. This unique, silent operating switch can be configured three ways: touch on/off, momentary on, or momentary off operation.
The PCC-130SW is the same as the PCC-130, except that it can be programmed for three modes of operation via a silent-operating membrane switch: touch on/off, momentary on, or momentary off. PCC-130SW is the same with a bottom-mounted stereo phone plug.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PCC-130SWSPP
Product Name Phase Coherent Cardioid Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details