Visual Sound, Inc. Backbox-Clock/Spkr, Steel, Surface, 26in L x 14.5in W x 4in D PC712

Description
Lowell Manufacturing Company BACKBOX (surface-mount): model PC-712 steel backbox (ordered separately) is for use with grille/frame options shown above. 26"L x 14.5"W x 4"D. White. Specs are located with each of the grille/frame options. Components (speaker, grille, clock, etc.) not included with backbox GRILLE/FRAME (surface-mount): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 26"L x 14.5"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).
Description
Lowell Manufacturing Company BACKBOX (surface-mount): model PC-712 steel backbox (ordered separately) is for use with grille/frame options shown above. 26"L x 14.5"W x 4"D. White. Specs are located with each of the grille/frame options. Components (speaker, grille, clock, etc.) not included with backbox GRILLE/FRAME (surface-mount): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 26"L x 14.5"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Suppliers

Company
Product
Description
Supplier Links
Backbox-Clock/Spkr, Steel, Surface, 26in L x 14.5in W x 4in D - PC712 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Clock/Spkr, Steel, Surface, 26in L x 14.5in W x 4in D
PC712
Backbox-Clock/Spkr, Steel, Surface, 26in L x 14.5in W x 4in D PC712
Lowell Manufacturing Company BACKBOX (surface-mount): model PC-712 steel backbox (ordered separately) is for use with grille/frame options shown above. 26"L x 14.5"W x 4"D. White. Specs are located with each of the grille/frame options. Components (speaker, grille, clock, etc.) not included with backbox GRILLE/FRAME (surface-mount): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 26"L x 14.5"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Lowell Manufacturing Company

BACKBOX (surface-mount): model PC-712 steel backbox (ordered separately) is for use with grille/frame options shown above. 26"L x 14.5"W x 4"D. White. Specs are located with each of the grille/frame options. Components (speaker, grille, clock, etc.) not included with backbox
GRILLE/FRAME (surface-mount): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 26"L x 14.5"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PC712
Product Name Backbox-Clock/Spkr, Steel, Surface, 26in L x 14.5in W x 4in D
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 102753 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details