Visual Sound, Inc. Backbox-Clock/Spkr, Steel, Recessed, 26in L x 16in W x 3in D PC312

Description
Lowell Manufacturing Company BACKBOX (recessed): model PC-312 steel backbox (ordered separately) is for use with grille/frame options above. 26"L x 16"W x 3"D. Black. Specs are located with each of the grille/frame options. Components (speaker, grille, clock, etc.) not included with backbox GRILLE/FRAME (recessed): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 27.25"L x 17"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).
Description
Lowell Manufacturing Company BACKBOX (recessed): model PC-312 steel backbox (ordered separately) is for use with grille/frame options above. 26"L x 16"W x 3"D. Black. Specs are located with each of the grille/frame options. Components (speaker, grille, clock, etc.) not included with backbox GRILLE/FRAME (recessed): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 27.25"L x 17"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Suppliers

Company
Product
Description
Supplier Links
Backbox-Clock/Spkr, Steel, Recessed, 26in L x 16in W x 3in D - PC312 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Clock/Spkr, Steel, Recessed, 26in L x 16in W x 3in D
PC312
Backbox-Clock/Spkr, Steel, Recessed, 26in L x 16in W x 3in D PC312
Lowell Manufacturing Company BACKBOX (recessed): model PC-312 steel backbox (ordered separately) is for use with grille/frame options above. 26"L x 16"W x 3"D. Black. Specs are located with each of the grille/frame options. Components (speaker, grille, clock, etc.) not included with backbox GRILLE/FRAME (recessed): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 27.25"L x 17"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Lowell Manufacturing Company

BACKBOX (recessed): model PC-312 steel backbox (ordered separately) is for use with grille/frame options above. 26"L x 16"W x 3"D. Black. Specs are located with each of the grille/frame options. Components (speaker, grille, clock, etc.) not included with backbox
GRILLE/FRAME (recessed): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 27.25"L x 17"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PC312
Product Name Backbox-Clock/Spkr, Steel, Recessed, 26in L x 16in W x 3in D
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 7755035 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
View Details
RC-10 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 175 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details