Visual Sound, Inc. Field Production Vault (Large w/Wheels) PB-2650F

Description
Porta-Brace Hard-resin case for audio, video, and photo equipment. Wheeled Safeguard Field Production Vaults (models ending with 50F) have cubed-foam, (pick and pluck foam) interior. Wheeled Vaults have durable aluminum rail and a comfortable pullout handgrip. They are constructed with a high-performance hard-resin material reinforced at the corners. Wheeled Vaults are smooth rolling, watertight, have a pressure relief valve and have easy to operate latches. Wheeled Vaults are ideal for combining video, audio, and photographic equipment for transportation and protection. 10% - 20% lighter than the leading hard case brand Double-hinged locking system for increased safety and security Pressure relief valve for unmatched watertightness Supersoft grip handles for field comfort Unbreakable resin body-construction
Description
Porta-Brace Hard-resin case for audio, video, and photo equipment. Wheeled Safeguard Field Production Vaults (models ending with 50F) have cubed-foam, (pick and pluck foam) interior. Wheeled Vaults have durable aluminum rail and a comfortable pullout handgrip. They are constructed with a high-performance hard-resin material reinforced at the corners. Wheeled Vaults are smooth rolling, watertight, have a pressure relief valve and have easy to operate latches. Wheeled Vaults are ideal for combining video, audio, and photographic equipment for transportation and protection. 10% - 20% lighter than the leading hard case brand Double-hinged locking system for increased safety and security Pressure relief valve for unmatched watertightness Supersoft grip handles for field comfort Unbreakable resin body-construction

Suppliers

Company
Product
Description
Supplier Links
Field Production Vault (Large w/Wheels) - PB-2650F - Visual Sound, Inc.
Broomall, PA, USA
Field Production Vault (Large w/Wheels)
PB-2650F
Field Production Vault (Large w/Wheels) PB-2650F
Porta-Brace Hard-resin case for audio, video, and photo equipment. Wheeled Safeguard Field Production Vaults (models ending with 50F) have cubed-foam, (pick and pluck foam) interior. Wheeled Vaults have durable aluminum rail and a comfortable pullout handgrip. They are constructed with a high-performance hard-resin material reinforced at the corners. Wheeled Vaults are smooth rolling, watertight, have a pressure relief valve and have easy to operate latches. Wheeled Vaults are ideal for combining video, audio, and photographic equipment for transportation and protection. 10% - 20% lighter than the leading hard case brand Double-hinged locking system for increased safety and security Pressure relief valve for unmatched watertightness Supersoft grip handles for field comfort Unbreakable resin body-construction

Porta-Brace

Hard-resin case for audio, video, and photo equipment.

Wheeled Safeguard Field Production Vaults (models ending with 50F) have cubed-foam, (pick and pluck foam) interior. Wheeled Vaults have durable aluminum rail and a comfortable pullout handgrip. They are constructed with a high-performance hard-resin material reinforced at the corners. Wheeled Vaults are smooth rolling, watertight, have a pressure relief valve and have easy to operate latches. Wheeled Vaults are ideal for combining video, audio, and photographic equipment for transportation and protection.

  • 10% - 20% lighter than the leading hard case brand
  • Double-hinged locking system for increased safety and security
  • Pressure relief valve for unmatched watertightness
  • Supersoft grip handles for field comfort
  • Unbreakable resin body-construction
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number PB-2650F
Product Name Field Production Vault (Large w/Wheels)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Instrument Cases - 1951535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Length 1.57 inch (40 mm)
Width 0.6299 inch (16 mm)
View Details