Visual Sound, Inc. 3-Way, High SPL, Full Range Speaker Panaray LT 6403

Description
Bose Corp. Panaray® LT 6403 loudspeaker is a 3-way, high SPL, full range speaker designed for indoor applications. It features dispersion control and focused coverage with a frequency response of 50Hz - 16kHz and a maximum SPL of 121dB (127db peak). The LT 9403 offers a 93 degree horizontal by 49 degree vertical dispersion which provides consistent on-and-off axis response. The waveguide can be rotated 90 degrees allowing for easier placement of the speaker. Each loudspeaker also includes a 15-inch woofer. Like Panaray LT mid/high loudspeakers, these full-range models use an innovative Bose® V2 mid-frequency engine. The integrated V2 driver heat sink provides cooler operation and improved reliability. Multiple hang points allow for convenient cluster configuration using industry-standard suspension hardware. Other key features are: - High degree of pattern control allows designers and installers to effectively control dispersion for clearer, more intelligible sound. - Full-range sound with frequency response down to 50Hz helps reduce the need for a separate bass source. An excellent choice for installations that demand full-range sound but cannot accommodate separate bass components. - A waveguide that can be rotated 90 degrees allowing the loudspeakers to be flown vertically or horizontally while still maintaining the same coverage pattern.
Description
Bose Corp. Panaray® LT 6403 loudspeaker is a 3-way, high SPL, full range speaker designed for indoor applications. It features dispersion control and focused coverage with a frequency response of 50Hz - 16kHz and a maximum SPL of 121dB (127db peak). The LT 9403 offers a 93 degree horizontal by 49 degree vertical dispersion which provides consistent on-and-off axis response. The waveguide can be rotated 90 degrees allowing for easier placement of the speaker. Each loudspeaker also includes a 15-inch woofer. Like Panaray LT mid/high loudspeakers, these full-range models use an innovative Bose® V2 mid-frequency engine. The integrated V2 driver heat sink provides cooler operation and improved reliability. Multiple hang points allow for convenient cluster configuration using industry-standard suspension hardware. Other key features are: - High degree of pattern control allows designers and installers to effectively control dispersion for clearer, more intelligible sound. - Full-range sound with frequency response down to 50Hz helps reduce the need for a separate bass source. An excellent choice for installations that demand full-range sound but cannot accommodate separate bass components. - A waveguide that can be rotated 90 degrees allowing the loudspeakers to be flown vertically or horizontally while still maintaining the same coverage pattern.

Suppliers

Company
Product
Description
Supplier Links
3-Way, High SPL, Full Range Speaker - Panaray LT 6403 - Visual Sound, Inc.
Broomall, PA, USA
3-Way, High SPL, Full Range Speaker
Panaray LT 6403
3-Way, High SPL, Full Range Speaker Panaray LT 6403
Bose Corp. Panaray® LT 6403 loudspeaker is a 3-way, high SPL, full range speaker designed for indoor applications. It features dispersion control and focused coverage with a frequency response of 50Hz - 16kHz and a maximum SPL of 121dB (127db peak). The LT 9403 offers a 93 degree horizontal by 49 degree vertical dispersion which provides consistent on-and-off axis response. The waveguide can be rotated 90 degrees allowing for easier placement of the speaker. Each loudspeaker also includes a 15-inch woofer. Like Panaray LT mid/high loudspeakers, these full-range models use an innovative Bose® V2 mid-frequency engine. The integrated V2 driver heat sink provides cooler operation and improved reliability. Multiple hang points allow for convenient cluster configuration using industry-standard suspension hardware. Other key features are: - High degree of pattern control allows designers and installers to effectively control dispersion for clearer, more intelligible sound. - Full-range sound with frequency response down to 50Hz helps reduce the need for a separate bass source. An excellent choice for installations that demand full-range sound but cannot accommodate separate bass components. - A waveguide that can be rotated 90 degrees allowing the loudspeakers to be flown vertically or horizontally while still maintaining the same coverage pattern.

Bose Corp.

Panaray® LT 6403 loudspeaker is a 3-way, high SPL, full range speaker designed for indoor applications. It features dispersion control and focused coverage with a frequency response of 50Hz - 16kHz and a maximum SPL of 121dB (127db peak). The LT 9403 offers a 93 degree horizontal by 49 degree vertical dispersion which provides consistent on-and-off axis response. The waveguide can be rotated 90 degrees allowing for easier placement of the speaker. Each loudspeaker also includes a 15-inch woofer. Like Panaray LT mid/high loudspeakers, these full-range models use an innovative Bose® V2 mid-frequency engine. The integrated V2 driver heat sink provides cooler operation and improved reliability. Multiple hang points allow for convenient cluster configuration using industry-standard suspension hardware. Other key features are: - High degree of pattern control allows designers and installers to effectively control dispersion for clearer, more intelligible sound. - Full-range sound with frequency response down to 50Hz helps reduce the need for a separate bass source. An excellent choice for installations that demand full-range sound but cannot accommodate separate bass components. - A waveguide that can be rotated 90 degrees allowing the loudspeakers to be flown vertically or horizontally while still maintaining the same coverage pattern.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Panaray LT 6403
Product Name 3-Way, High SPL, Full Range Speaker
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 7191973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
 - DELTA 15B - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 2800 watts
Impedance 8 ohms
Sensitivity 98 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details