Visual Sound, Inc. passive 2-way or bi-amplified Panaray LT 4402

Description
Bose Corp. The Bose® Panaray® LT 4402® loudspeaker is a mid/high-frequency component of the Panaray LT system. It can be used in either a passive 2-way or bi-amplified configuration. Nominal horizontal beam width is 40 degrees and nominal vertical beam width is 40 degrees. Tighter horizontal and vertical dispersion make this loudspeaker useful for delivering sound to more specific areas, such as the mid and upper deck sections of arenas or stadiums. It can be used in clusters with other Panaray® LT 4402® loudspeakers, or Panaray® LT 3202® loudspeakers to create a more coherent wave front. High degree of pattern control allows designers and installers to effectively control dispersion for clearer, more intelligible sound. When properly arrayed, the unique, tightly focused coverage of each Panaray LT loudspeaker helps minimize the overlap zones often found in conventional arrays. The result is a clearer sound image, and reduced interference throughout the coverage area of th Proprietary V2 mid-range engine uses 4.5-inch drivers engineered specifically for the demands of engineered sound systems. They deliver smooth response and high reliability. Integrated V2 driver heat sink provides for cooler operation, greater reliability and longer product life Newly styled marine-grade Baltic birch wood enclosure provides greater durability and strength. Stainless steel grilles enhance appearance. Enclosure and grille available in black. They can be painted to blend into almost any environment. Sixteen steel rigging points (4 top, 4 bottom and 4 on each side) allow for convenient rigging. Engineered and tested for demanding professional environments. Backed by a transferable five-year limited warranty.
Description
Bose Corp. The Bose® Panaray® LT 4402® loudspeaker is a mid/high-frequency component of the Panaray LT system. It can be used in either a passive 2-way or bi-amplified configuration. Nominal horizontal beam width is 40 degrees and nominal vertical beam width is 40 degrees. Tighter horizontal and vertical dispersion make this loudspeaker useful for delivering sound to more specific areas, such as the mid and upper deck sections of arenas or stadiums. It can be used in clusters with other Panaray® LT 4402® loudspeakers, or Panaray® LT 3202® loudspeakers to create a more coherent wave front. High degree of pattern control allows designers and installers to effectively control dispersion for clearer, more intelligible sound. When properly arrayed, the unique, tightly focused coverage of each Panaray LT loudspeaker helps minimize the overlap zones often found in conventional arrays. The result is a clearer sound image, and reduced interference throughout the coverage area of th Proprietary V2 mid-range engine uses 4.5-inch drivers engineered specifically for the demands of engineered sound systems. They deliver smooth response and high reliability. Integrated V2 driver heat sink provides for cooler operation, greater reliability and longer product life Newly styled marine-grade Baltic birch wood enclosure provides greater durability and strength. Stainless steel grilles enhance appearance. Enclosure and grille available in black. They can be painted to blend into almost any environment. Sixteen steel rigging points (4 top, 4 bottom and 4 on each side) allow for convenient rigging. Engineered and tested for demanding professional environments. Backed by a transferable five-year limited warranty.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
passive 2-way or bi-amplified
Panaray LT 4402
passive 2-way or bi-amplified Panaray LT 4402
Bose Corp. The Bose® Panaray® LT 4402® loudspeaker is a mid/high-frequency component of the Panaray LT system. It can be used in either a passive 2-way or bi-amplified configuration. Nominal horizontal beam width is 40 degrees and nominal vertical beam width is 40 degrees. Tighter horizontal and vertical dispersion make this loudspeaker useful for delivering sound to more specific areas, such as the mid and upper deck sections of arenas or stadiums. It can be used in clusters with other Panaray® LT 4402® loudspeakers, or Panaray® LT 3202® loudspeakers to create a more coherent wave front. High degree of pattern control allows designers and installers to effectively control dispersion for clearer, more intelligible sound. When properly arrayed, the unique, tightly focused coverage of each Panaray LT loudspeaker helps minimize the overlap zones often found in conventional arrays. The result is a clearer sound image, and reduced interference throughout the coverage area of th Proprietary V2 mid-range engine uses 4.5-inch drivers engineered specifically for the demands of engineered sound systems. They deliver smooth response and high reliability. Integrated V2 driver heat sink provides for cooler operation, greater reliability and longer product life Newly styled marine-grade Baltic birch wood enclosure provides greater durability and strength. Stainless steel grilles enhance appearance. Enclosure and grille available in black. They can be painted to blend into almost any environment. Sixteen steel rigging points (4 top, 4 bottom and 4 on each side) allow for convenient rigging. Engineered and tested for demanding professional environments. Backed by a transferable five-year limited warranty.

Bose Corp.

The Bose® Panaray® LT 4402® loudspeaker is a mid/high-frequency component of the Panaray LT system. It can be used in either a passive 2-way or bi-amplified configuration. Nominal horizontal beam width is 40 degrees and nominal vertical beam width is 40 degrees. Tighter horizontal and vertical dispersion make this loudspeaker useful for delivering sound to more specific areas, such as the mid and upper deck sections of arenas or stadiums. It can be used in clusters with other Panaray® LT 4402® loudspeakers, or Panaray® LT 3202® loudspeakers to create a more coherent wave front.

  • High degree of pattern control allows designers and installers to effectively control dispersion for clearer, more intelligible sound.
  • When properly arrayed, the unique, tightly focused coverage of each Panaray LT loudspeaker helps minimize the overlap zones often found in conventional arrays. The result is a clearer sound image, and reduced interference throughout the coverage area of th
  • Proprietary V2 mid-range engine uses 4.5-inch drivers engineered specifically for the demands of engineered sound systems. They deliver smooth response and high reliability.
  • Integrated V2 driver heat sink provides for cooler operation, greater reliability and longer product life
  • Newly styled marine-grade Baltic birch wood enclosure provides greater durability and strength. Stainless steel grilles enhance appearance.
  • Enclosure and grille available in black. They can be painted to blend into almost any environment.
  • Sixteen steel rigging points (4 top, 4 bottom and 4 on each side) allow for convenient rigging.
  • Engineered and tested for demanding professional environments. Backed by a transferable five-year limited warranty.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Panaray LT 4402
Product Name passive 2-way or bi-amplified
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7166453P - RS Components, Ltd.
Specs
SPL 71 dB
Nominal Power 0.5000 watts
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
XT Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 90.2 dB
Resonance Frequency 1020 Hz
View Details