Visual Sound, Inc. Multi-Position Floor Array Panaray 620M

Description
Bose Corp. The Bose® Panaray® 620M multi-position floor array delivers high SPL and multiple coverage options for a variety of professional and commercial applications. It is a full-range device that includes six 2.25" (57mm) mid-high frequency drivers in a proprietary Articulated Array® loudspeaker design, combined with two 5.25" (133mm) woofers. The benefit of this technology is smooth, even coverage throughout the listening area. The frequency response and controlled coverage of the Panaray 620M multi-position floor array, along with the innovative combination of cabinet shape and unique Bose technology, allows this array to be used in three different positions for almost any type of floor array application: individual mix, group mix - deep stage and group mix - shallow stage. Its sleek, unobtrusive design and recessed NL4 connectors allow for easy cable concealment, which reduces clutter on stage. The 620M multi-position floor array is well suited for professional installations in almost any small to medium-sized stage application. It is backed by a transferable five-year limited warranty.
Description
Bose Corp. The Bose® Panaray® 620M multi-position floor array delivers high SPL and multiple coverage options for a variety of professional and commercial applications. It is a full-range device that includes six 2.25" (57mm) mid-high frequency drivers in a proprietary Articulated Array® loudspeaker design, combined with two 5.25" (133mm) woofers. The benefit of this technology is smooth, even coverage throughout the listening area. The frequency response and controlled coverage of the Panaray 620M multi-position floor array, along with the innovative combination of cabinet shape and unique Bose technology, allows this array to be used in three different positions for almost any type of floor array application: individual mix, group mix - deep stage and group mix - shallow stage. Its sleek, unobtrusive design and recessed NL4 connectors allow for easy cable concealment, which reduces clutter on stage. The 620M multi-position floor array is well suited for professional installations in almost any small to medium-sized stage application. It is backed by a transferable five-year limited warranty.

Suppliers

Company
Product
Description
Supplier Links
Multi-Position Floor Array - Panaray 620M - Visual Sound, Inc.
Broomall, PA, USA
Multi-Position Floor Array
Panaray 620M
Multi-Position Floor Array Panaray 620M
Bose Corp. The Bose® Panaray® 620M multi-position floor array delivers high SPL and multiple coverage options for a variety of professional and commercial applications. It is a full-range device that includes six 2.25" (57mm) mid-high frequency drivers in a proprietary Articulated Array® loudspeaker design, combined with two 5.25" (133mm) woofers. The benefit of this technology is smooth, even coverage throughout the listening area. The frequency response and controlled coverage of the Panaray 620M multi-position floor array, along with the innovative combination of cabinet shape and unique Bose technology, allows this array to be used in three different positions for almost any type of floor array application: individual mix, group mix - deep stage and group mix - shallow stage. Its sleek, unobtrusive design and recessed NL4 connectors allow for easy cable concealment, which reduces clutter on stage. The 620M multi-position floor array is well suited for professional installations in almost any small to medium-sized stage application. It is backed by a transferable five-year limited warranty.

Bose Corp.

The Bose® Panaray® 620M multi-position floor array delivers high SPL and multiple coverage options for a variety of professional and commercial applications. It is a full-range device that includes six 2.25" (57mm) mid-high frequency drivers in a proprietary Articulated Array® loudspeaker design, combined with two 5.25" (133mm) woofers. The benefit of this technology is smooth, even coverage throughout the listening area.
The frequency response and controlled coverage of the Panaray 620M multi-position floor array, along with the innovative combination of cabinet shape and unique Bose technology, allows this array to be used in three different positions for almost any type of floor array application: individual mix, group mix - deep stage and group mix - shallow stage. Its sleek, unobtrusive design and recessed NL4 connectors allow for easy cable concealment, which reduces clutter on stage.
The 620M multi-position floor array is well suited for professional installations in almost any small to medium-sized stage application. It is backed by a transferable five-year limited warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Panaray 620M
Product Name Multi-Position Floor Array
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7755031 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 1.97 inch (50 mm)
View Details
HDS Woofer, 6.5
Specs
Nominal Power 50 watts
Sensitivity 88.4 dB
Resonance Frequency 46 Hz
View Details
2 suppliers